location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Thin Client
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt43
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z9F99AA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:25:30
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Nov 2018
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD PRO A8-9600B (2M Cache, 2.4 GHz)
  • - 35.6 cm (14") Full HD SVA (1920 x 1080)
  • - 8GB (2133 MHz) DDR4-SDRAM (2 x 4 GB) & 128GB SSD
  • - 1.58 kg & 18.9 mm thin; Dual Bang & Olufsen, USB C Thunderbolt port
Guarantee: 1-year limited parts, labor (1/1/0) warranty. Certain restrictions and exclusions apply.
Long product name HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver :
The short editorial description of HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver

AMD PRO A8-9600B (2M Cache, 2.4 GHz), 8GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080, AMD Radeon R5, LAN, WLAN, WebCam
More>>>
HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:
The official marketing text of HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver as supplied by the manufacturer

Our thinnest, lightest mobile Thin Client. Ever
The HP mt43 Mobile Thin Client delivers exceptional design and remarkable performance in an elegant, yet durable device. So your most important work gets done in style.

Super-charged data delivery
Improve wired and Wi-Fi network performance and the end user experience with HP Velocity software, which optimizes network traffic for remote desktops and streaming of remote applications.

Next-level security
Help ensure data security by keeping it off the local device, and get added protection from the TPM chipset and Windows with Write Filter, which defends against unauthorized updates and viruses.

Management simplified
Make it easy to deploy, manage, and maintain your install base onsite or remotely with HP Device Manager, a software tool available exclusively for HP Thin Clients.

Quick. Clean. Streamlined.
Customize an intuitive interface and level of protection to fit your needs, and maximize your cloud infrastructure, VDI, and kiosk environments with HP Easy Shell software[2], designed to optimize your Windows Embedded user experience.

Work with what you know on the go
Feel right at home and make life easier for IT administrators with Windows 10 IoT Enterprise for Thin Clients[3], which supports Microsoft Office 365[4] for seamless file access from anywhere and driver compatibility for your everyday peripherals.

Designed-in communication tools
Easily collaborate with integrated GbE and Wi-Fi[4,5] and broadened unified communications support for Skype for Business®. Get crystal clear sound and video with a webcam, audio by Bang & Olufson, and a digital dual-array microphone.

Durable for every day
Work without worry with a thin client that’s designed to pass MIL-STD-810G testing[1] and has a minor spill-resistant keyboard.

Short summary description HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:
This short summary of the HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile Thin Client mt43, AMD PRO A8, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:
This is an auto-generated long summary of HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver based on the first three specs of the first five spec groups.

HP Mobile Thin Client mt43. Product type: Mobile thin client, Form factor: Clamshell. Processor family: AMD PRO A8, Processor model: PRO A8-9600B, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 IoT Enterprise. Product color: Silver

Designed to turn heads

The HP mt43 Mobile Thin Client is crafted with premium materials for a thin, light, elite look and feel. Get an exceptional user experience with a backlit keyboard, large-format glass touchpad and expert audio tuning by Bang & Olufsen.

Engineered for powerful, reliable performance.

Whether at your desk or on the go, the HP mt43 Mobile Thin Client offers industry leading reliability, elite processing power, and flexible connectivity for maximum productivity.

Built to withstand the rigors of professional life

The HP mt43 Mobile Thin Client is built to protect your most important work with rugged durability for the mobile professional. Get peace of mind with an aluminum-reinforced keyboard deck, 1-year warranty, and MIL-STD 810G testing[1].

Design
Product type *
Mobile thin client
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
Yes
Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A8
Processor generation
7th Generation AMD PRO A8-Series
Processor model *
PRO A8-9600B
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.4 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R5
On-board graphics card model *
AMD Radeon R5
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 IoT Enterprise
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
51 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.3" (338 mm)
Depth
9.33" (237 mm)
Height
0.744" (18.9 mm)
Weight *
3.48 lbs (1.58 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:49:53
Uk has collected 4 expert reviews for HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2019-12-01 22:49:53
Little endurance. HP's Mobile Thin Client is based on the EliteBook 745/840 G4. Accordingly, the 14-incher has an elegant and sturdy case, a very good keyboard, and offers many connection options. However, the battery life turns out to be meager...
Good bright, matte display, Full HD resolution, SSD, empty SATA-III slot, hardly heats up, good input devices, stabile case, slot for an LTE modem...
Bad display with unstable viewing angles, no keyboard illumination, meager battery life, only one year warranty...
Bottom line An HP EliteBook as a mobile Thin ClientThe HP mt43 Z9F99AA, provided by HP GermanyAs a mobile Thin Client, the mt43 does not need to offer an excess of computing power. Accordingly, the built-in AMD APU fulfills the demands. However, despite the rather...
84%
Disclaimer HP Mobile Thin Client mt43 AMD PRO A8 PRO A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:
Disclaimer

[1] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions and accidental damage requires optional HP Accidental Damage Protection Care Pack.
[2] HP Easy Shell is currently available on HP Thin Clients with a Windows embedded OS.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[4] Sold separately.
[5] Wireless access point and internet service required. Availability of public wireless access points limited.
ENERGY STAR® and the ENERGY STAR® logo are registered trademarks of the U.S. Environmental Protection Agency. Microsoft and Windows are trademarks or registered trademarks of Microsoft Corporation in the U.S. and other countries.