location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
270-p003d + McAfee Scratch Card 1PC User (1 YR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z8H30AA_SNS_BUNDLE5
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 180 W
  • - Intel® Core™ i3 i3-7100T 3.4 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black :
The short editorial description of HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Intel Core i3-7100T (3.4GHz, Cache 3MB, 2 Cores), 4GB DDR4-SDRAM 2400MHz (1 x 4), 1000GB SATA HDD 7200, DVD Super Multi, Intel HD Graphics 630, Gigabit LAN, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:
The official marketing text of HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black as supplied by the manufacturer

Conquer your day with the expanded storage, powerful processor, tested reliability and smaller footprint of this slimmer HP tower. Finding an affordable tower with the full performance you need and the name you trust just got easier.

Windows 10 Home 64

Built to last
When you’re looking for a desktop that just doesn’t quit, HP has you covered. We put every tower through over 100 tests, ensuring its trusted reliability.

Names you know. Performance you can trust.
From the powerful processors to the Windows 10, these HP Towers are packed with reliable and proven technology from trusted brands.

Cyberlink PowerDirector and PowerDVD included
Whether you’re editing pro-quality videos or just watching your favorite DVD, powerful software gives you all the tools you need.

Featuring

Reliable processing power

With Intel® Processors, get the reliable performance you expect and quality you can count on.

Windows 10
Windows 10 is here. Do great things confidently with the familiar feel of Windows–only better.2

Amazing graphics
Intel® graphics provide a great experience for entertainment, gaming and more.

Re-writable DVD drive
Watch DVD movies using the optional, integrated optical drive–or write your own media.3

RAM options
RAM is essential for multitasking and powering demanding programs like video editing software and games. The more RAM you choose, the better performance you'll enjoy.

USB 2.0 connector
There's no need for adapters with the classic USB 2.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

USB 3.0 connector
There's no need for adapters with the full-size USB 3.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

Short summary description HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:
This short summary of the HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR), 3.4 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

HP Slimline 270-p003d + McAfee Scratch Card 1PC User (1 YR). Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100T
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
35 W
Configurable TDP-down
25 W
Configurable TDP-down frequency
2.4 GHz
Tjunction
92 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
No
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
Mini PCI Express slots
1
Design
Chassis type *
Desktop
Product color *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR35P
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97485
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
Power
Power supply *
180 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
3.94" (100 mm)
Depth *
12.1" (307 mm)
Height *
10.8" (275 mm)
Weight *
9.7 lbs (4.4 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes