location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7Y57A9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781830610 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24.5" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1 ms 400 cd/m² 1000:1
  • - 30 W
Long product name HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black

24.5" Full HD 1920 x 1080, 400 cd/m², 0.283mm, 1ms, 1000:1 static, 10000000:1 dynamic, 16.7M, 4.6kg
More>>>
HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Become Lightning

Sweep the leaderboards and dominate fast-paced combat, with a display designed for truly game-changing clarity. Feel the rush of a lightning fast 144Hz refresh rate, crystal-clear visuals. Now you can savor every triumph, without missing a single detail.
Dominate fast-paced combat with a lightning fast 144Hz refresh rate. Now you can savor every triumph, without missing a single detail.

Victory at the speed of you

Dodge the hook. Steal the objective. Explode with high voltage. 144Hz refresh rate and a 1ms response time reduce input lag and jumpstart the fury you bring to each match.

It’s your gear. Hook it up.

Connection options for your entire gaming arsenal. With 1 DisplayPort, 2 HDMI, 2 USB 3.0 ports, and a convenient hook for your headset, you're always ready for action.

Short summary description HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 25, 24.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP OMEN 25 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP OMEN 25. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Display
Display diagonal *
24.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Display number of colors *
16.78 million colors
Pixel pitch
0.0111 x 0.0111" (0.283 x 0.283 mm)
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Audio output
Yes
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Ergonomics
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
40 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
31.8 kWh
Weight & dimensions
Width (with stand)
22.4" (569 mm)
Depth (with stand)
8.96" (227.5 mm)
Height (with stand)
16.1" (407.9 mm)
Weight (with stand)
10.1 lbs (4.6 kg)
Width (without stand)
22.4" (569 mm)
Depth (without stand)
2.47" (62.8 mm)
Height (without stand)
13.6" (346.2 mm)
Weight (without stand)
7.83 lbs (3.55 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
AC adapter included
Yes
Display
LED
TV tuner integrated
No
Active display area (W x H)
21.4 x 11.9" (543.7 x 302.6 mm)
Certification
CE; ICES; VCCI; FCC; C-Tick; CB; TUV-GS; ISO-9241-307; cTUVus; TUV LBL; CCC; CEL; BSMI; KCC; Australia MEPS; E-standby; PSB; ISC; Microsoft WHQL Certification (Windows 10, Windows 8.1 and Windows 7); SmartWay Transport Partnership - NA only
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 01:54:45
Uk has collected 5 expert reviews for HP OMEN 25 computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
gadgetreview.com
Updated:
2019-12-12 04:50:14
If you're looking for the best gaming monitor, there are plenty of options out there. However, most gaming monitors with a lot of features cost more money than the HP Omen 25. While the HP Omen 25 isn't the most feature-rich monitor for the price, what i...
Bottom line While the HP Omen isn't the best gaming monitor for the price, it provides a great gaming experience with some awesome features that you will enjoy. The adjustable refresh rate is a fun feature to play with while the color contrast, viewing angles, and co...
87%
gadgetreview.com
Updated:
2020-06-07 06:09:26
The HP Omen 25 allows you to adjust settings like response time so you can enjoy one millisecond of Hz response time speed. Adjust the response time to suit your needs anywhere from the default of 7 milliseconds to as little as 1. Somewhere in between is...
Bottom line While the HP Omen isn’t the best gaming monitor for the price, it provides a great gaming experience with some awesome features that you will enjoy. The adjustable refresh rate is a fun feature to play with while the color contrast, viewing angles, and co...
87%