HP logo

HP Ink Tank Wireless 419 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48787
Info modified on:
06 Nov 2024, 00:11:49
Bullet Points HP Ink Tank Wireless 419 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
  • - Get up to 8,000 colour or 15,000 black pages at an extremely low cost-per page.<sup>[2,4]</sup>
  • - Restore ink levels with resealable bottles and our spill-free refill system.<sup>[5]</sup>
  • - Print darker, crisper text,<sup>[6]</sup> and get borderless, fade-resistant photos and documents that last up to 22 times longer.<sup>[7]</sup>
  • - Print, scan, and easily order ink from your smartphone or tablet, with the HP Smart app.<sup>[8]</sup>
Guarantee:
One year of 24/7 world-class technical support services through http://www.hp.com/support; One-year or 15,000 pages limited hardware warranty, whichever is earlier from the date of purchase; user replaceable parts have separate warranty periods
Long product name HP Ink Tank Wireless 419 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP Ink Tank Wireless 419

HP Ink Tank Wireless 419 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

Print at high volumes for an extremely low cost-per-page,[1] and get easy mobile printing.[6] With a reliable, spill-free ink system,[7] you'll be able to print up to 8,000 pages color or 6,000 pages black,[2] and produce exceptional quality.
Engineered for high-volume printing
Print up to 8,000 pages with a set of HP color bottles or up to 6,000 pages with an HP black ink bottle.[1]
More pages for your money
Print high volumes at an extremely low cost-per-page with this high-capacity ink tank system.[2]
The power of your printer in the palm of your hand
Print documents, scan on the go, and easily order supplies from your mobile device, with the HP Smart app.[3]
High-capacity ink tank system
Print thousands of pages with high-capacity ink tanks – simply add more ink when you're running low.
Simple, spill-free refill
Exceptional HP quality
Count on darker, crisper text, time after time.[4]
Preserve your photos
Count on HP Original inks for photos that last up to 22 times longer.[5]
Your device, your choice
Easily print from a variety of smartphones and tablets.[6]
No network, no problem
Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.[8]
Prints that always look great
Create borderless brochures, flyers, photos, and other documents that look great.
Convenient ink management
Transparent ink tanks
Transparent ink tanks allow you to print with confidence.

Short summary description HP Ink Tank Wireless 419 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP Ink Tank Wireless 419, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP Ink Tank Wireless 419 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP Ink Tank Wireless 419. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Reasons to buy
The Story
Specs
Distributors
Loading...
Disclaimer HP Ink Tank Wireless 419 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi Z6Z97A:
[1] Compared to tested in-class competing OEM ink tank systems <€299.99 from other brands. Test results should be similar for different model numbers using the same OEM ink formula. December 8, 2017 report by Keypoint Intelligence - Buyers Lab using OEM inks, default mode & draft mode for printing & copying on plain paper with analysis of image density and visual quality. See keypointintelligence.com/hpsmarttank.
[2] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. The 2 included GT51XXL black ink bottles are rated to print up to 7,500 test pages each, and are not available for separate sale. 2 GT51 or GT51XL black ink bottles are required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see hp.com/go/learnaboutsupplies.
[3] For details on local printing requirements see hp.com/go/mobileprinting.
[4] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see hp.com/go/learnaboutsupplies.
[5] When used in accordance with set up instructions.
[6] Based on HP internal testing optical density testing comparing with HP DeskJet 5800 series with HP 51 and HP 52 inks.
[7] Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems from other brands. See June 8, 2017 Statement and Wilhelm Imaging Research report Wilhelm-research.com and hp.com/go/printpermanence.
[8] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see hp.com/go/mobileprinting.
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.