location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY All-in-One - 27-b119

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY All-in-One - 27-b119
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z5P17AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628845750 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Nov 2018
Product end of life date
Guarantee: 1-year limited hardware warranty, toll-free technical support; 90-day limited software technical support (from date of purchase)
Long product name HP ENVY All-in-One - 27-b119 :
The short editorial description of HP ENVY All-in-One - 27-b119

ENVY 27-b119 All-in-One PC Z5P17AA
More>>>
HP ENVY All-in-One - 27-b119:
The official marketing text of HP ENVY All-in-One - 27-b119 as supplied by the manufacturer

Art of power
With sophisticated style and exceptional performance, the HP ENVY All-in-One transforms your work space into a gallery space. It combines sleek, modern design with cutting-edge power for a machine you won’t just want to work on – you’ll want to show off.

Short summary description HP ENVY All-in-One - 27-b119:
This short summary of the HP ENVY All-in-One - 27-b119 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY All-in-One - 27-b119

Long summary description HP ENVY All-in-One - 27-b119:
This is an auto-generated long summary of HP ENVY All-in-One - 27-b119 based on the first three specs of the first five spec groups.

HP ENVY All-in-One - 27-b119

Artful style
Artful style

Picture this: a 27” diagonal floating glass Micro Edge display balanced perfectly on a thin metal stand. This stunning work of art brings modern grace and timeless elegance to your home.

Standout performance
Standout performance

With unique features like a pop-up privacy camera and mic, Intel® Core™ i7 processor[1], and up to 16GB of RAM, you can safely stream, play, and work beyond all expectations.

Front-row entertainment
Front-row entertainment

With a QHD[2] option, this touch screen display brings in the ultimate cinematic experience. Paired with HP quad speakers and audio by Bang & Olufsen, your home is at the forefront of entertainment.

NVIDIA® GeForce® GTX 950M Graphics
NVIDIA® GeForce® GTX 950M Graphics

The performance of desktop-level graphics brings smooth, high-definition gameplay to your laptop. And with NVIDIA® BatteryBoost™ technology, your GPU performance dynamically adjusts, giving you longer gaming sessions for a truly mobile experience.

HDMI-in
HDMI-in

Enjoy your favorite content on a bigger screen by plugging in your game console, Blu-ray player, computer, or streaming device.

Intel® HD Graphics

Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.

7th generation Intel® Core™ processors
7th generation Intel® Core™ processors

Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities.

IPS panel
IPS panel

No matter where you stand, this screen delivers clear, vivid images with 178° wide viewing angles, so everyone can get a great view.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows—only better. [4]

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost. [5]

HDMI-out
HDMI-out

It's never been easier to give your device a bigger or second display. With an HDMI output you can transmit HD video and sound with just one standard cable.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:46:49
Uk has collected 3 expert reviews for HP ENVY All-in-One - 27-b119 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Disclaimer HP ENVY All-in-One - 27-b119:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Quad HD content required to view full QHD images. [4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[5] For solid state drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 35 GB of hard drive is reserved for system recovery software.