location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Equipo Pavilion Todo-en-Uno 24-b259
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z5N78AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628465651 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2019
Product end of life date
Bullet Points HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver 150 W
  • - Intel® Core™ i7 i7-7700T 2.9 GHz
  • - 23.8" Full HD 1920 x 1080
  • - 12 GB DDR4-SDRAM 2133 MHz 1 x 4 + 1 x 8 GB
  • - 1.13 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® 930MX 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver :
The short editorial description of HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Intel Core i7-7700T (2.9GHz, Cache 8MB, 4 Cores), 23.8" LED Full HD (1920 x 1080), 12GB DDR4-SDRAM 2133MHz (1 x 4 + 1 x 8), 1000GB SATA HDD 7200128GB SATA SSD, DVD Super Multi, Intel HD Graphics 630 + NVIDIA GeForce 930MX (4GB, GDDR5), Gigabit LAN, WLAN 802.11b/g/n/a/ac, Bluetooth 4.2, Windows 10 Home 64-bit
More>>>
HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
The official marketing text of HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver as supplied by the manufacturer

Gather around and experience the power of your family’s new centerpiece. The HP Pavilion All-In-One brings style and performance to the center of your home. From media streaming to homework conquering, this PC will keep your family’s attention.

Powerfully engaging
With an industry-leading powerful processor and up to 16 GB of RAM, your family can surf, stream, work, and play with all the power they need

An entertainment standout
With the brilliant edge-to-edge Full HD IPS display and dual front-firing HP speakers, custom-tuned by B&O PLAY, captivate your family with immersive entertainment.

An entertainment standout
With the brilliant edge-to-edge Quad HD IPS display and dual front-firing HP speakers, custom-tuned by B&O PLAY, captivate your family with immersive entertainment.

Designed to show off
This All-in-One is styled to be the centerpiece of your home. The small footprint of its sleek design takes up less space, while adding a modern touch to your desk.

Short summary description HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This short summary of the HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Equipo Todo-en-Uno 24-b259, 23.8", Full HD, Intel® Core™ i7, 12 GB, 1.13 TB, Windows 10 Home

Long summary description HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of HP Pavilion Equipo Todo-en-Uno 24-b259 Intel® Core™ i7 i7-7700T 23.8" 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

HP Pavilion Equipo Todo-en-Uno 24-b259. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 930MX. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Silver

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700T
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i7-7700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR339
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
128 GB
SSD capacity
128 GB
SSD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® 930MX
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
Silver
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97122
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
22.9" (582.1 mm)
Depth (with stand)
7.6" (193 mm)
Height (with stand)
17.5" (445.2 mm)
Weight (with stand)
19.5 lbs (8.86 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No