location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-b021
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z5N10AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781917014 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2019
Product end of life date
Bullet Points HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-7700T (8MB Cache, 2.9GHz)
  • - 86.4 cm (34") Wide Quad HD 3440 x 1440 VA, AMD Radeon RX 460 (4GB GDDR5)
  • - 8GB (2133MHz) DDR4-SDRAM (2 x 4) & 1000GB HDD
Long product name HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver :
The short editorial description of HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver

Intel Core i7-7700T (8MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 1000GB HDD, 86.4 cm (34") Wide Quad HD 3440 x 1440 VA, Intel HD Graphics 630, AMD Radeon RX 460 (4GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision HD IR, Windows 10 Home 64-bit
More>>>
HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:
The official marketing text of HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer

The world’s widest curved all-in-one
Transcend the realm of home entertainment with an immersive experience unlike any other. From the craftsmanship of its ultra-thin, curved micro-edge display to every one of its almost five million pixels, this revolutionary work of art was designed to impress, captivate, and ultimately take your breath away.

Short summary description HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved 34-b021, 34", Quad HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home

Long summary description HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

HP ENVY Curved 34-b021. Product type: All-in-One PC. Display diagonal: 34", HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon RX 460. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Silver

ARRESTING DESIGN

Designed to stop you in your tracks, this massive, micro-edge curved display with integrated privacy camera practically floats above a sculpted aluminum stand and sound bar.

POWER AND PASSION

Experience the thrill of pulse-pounding performance. With industry-leading Intel® Core™ i7 processors, wireless charging, and optional discrete graphics, this All-in-One will leave your heart racing.

SURROUNDING YOUR SENSES

This is an entirely new world of sight and sound. Embrace the ultimate cinematic experience on an Ultra WQHD[1] 34-inch diagonal display, with quad speakers and audio by Bang & Olufsen.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows—only better. [2]

7th generation Intel® Core™ processors
7th generation Intel® Core™ processors

Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities.

Intel® HD Graphics

Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost. [3]

Master multitasking with four cores that efficiently divide up your tasks.

Get the peak performance and top-tier speed needed to tackle your toughest multitasking demands. Four cores efficiently divide up the work, and with revolutionary Intel® Hyper-Threading Technology each core can work on more tasks at once.

HP TrueVision HD IR Camera
HP TrueVision HD IR Camera

The infrared sensor gives you the added security of Windows Hello, for a safer way to log in to your computer. And get vibrant clarity when you're video chatting, even in low light. [18]

Wireless charging
Wireless charging

Experience a new level of convenience with wireless charging built right into the base. Just place any compatible smartphone onto the base for completely cord-free charging.

Quad speakers and dual passive radiators with Bang & Olufsen
Quad speakers and dual passive radiators with Bang & Olufsen

Quad speakers, dual passive radiators, and custom tuning by the experts at Bang & Olufsen deliver dynamic sound in all frequencies for enhanced audio and improved bass.

HP Privacy Camera
HP Privacy Camera

This innovative webcam was designed to pop up only when in use, and tuck safely out of sight when it's not, keeping you safe online.

Sound bar for incredible audio

Embedded in the sound bar, front-firing quad speakers direct sound toward you at a 45-degree angle for clear, loud audio. And the intuitive touch controls of the audio dial allow you to easily adjust the volume.

Technicolor Color Certified
Technicolor Color Certified

Watch movies in true-to-life color on a device certified to meet the same strict standards for color precision as those used in Hollywood.

USB-C™ Thunderbolt™
USB-C™ Thunderbolt™

Power your device, connect an external display, or transfer data at a blazing 40 Gb/s all from one impressive USB-C™ Thunderbolt™ port. And it's reversible, so you never have to worry about plugging in upside down. [19]

Display
Display diagonal *
34"
Display resolution *
3440 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
LED backlight
Yes
Native aspect ratio
21:9
Panel type
VA
Screen shape
Curved
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700T
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i7-7700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR339
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
AMD Radeon RX 460
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
16 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
Black, Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Netflix, Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97122
Brand-specific features
HP JumpStart
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP TrueVision HD IR
Power
AC adapter power
230 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
32.1" (815 mm)
Depth (with stand)
7.87" (200 mm)
Height (with stand)
18" (458 mm)
Weight (with stand)
25.4 lbs (11.5 kg)
Package width
38.3" (974 mm)
Package depth
11.4" (289 mm)
Package height
23.9" (608 mm)
Package weight
34.6 lbs (15.7 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 15:12:20
Uk has collected 10 expert reviews for HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 86.4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2019-11-16 15:12:20
An all-in-one computer often feels like the sensible choice, combining a PC and a monitor to reduce clutter. But, why can't these computers be just that little bit crazy and more attention grabbing? HP certainly thinks they can, as its Envy 34 Curved All-...
Good Excellent screen, Great performance, Wireless charger built-into stand...
Bad Quite noisy, Hard to reach ports, Cheap mouse...
Bottom line A great-looking and rather different all-in-one, but the Envy 34 Curved All-in-One is a little loud and quite expensive...
70%
monitornerds.com
Updated:
2019-11-16 15:12:20
Our pick for the best all in one i7 PC is the HP Envy 34. The HP Envy 34 is a work of art thanks to its sleek lines, slim figure, and design scheme made to make professionals swoon while working on this impressive device. The screen packs a resolution of...
0%
monitornerds.com
Updated:
2019-11-16 15:12:20
The HP Envy 34 Curved All-in-One is a winner because of its beautiful 3440 x 1440 screen mixed with enough power to get through the day's tasks. The display gives you a lot of room to work with while the specs command a decent performance worthy of consid...
Bottom line Just by looking at the HP Envy 34 Curved All-in-One you can already tell that it is a fantastically designed and well-executed product from one of the best manufacturers of computer peripherals. The build quality is excellent, and the refinements in each...
84%
Disclaimer HP ENVY Curved 34-b021 Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:
Disclaimer

[1] Wide Quad High Definition (WQHD) content required to view WQHD images. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [3] For solid state drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 35 GB of hard drive is reserved for system recovery software. [18] Features may require software or other 3rd party applications to provide the described functionality. [19] Transfer rate may vary. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum.