HP logo

HP ENVY Curved All-in-One - 34-b010

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9144
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Feb 2019
Long product name HP ENVY Curved All-in-One - 34-b010:

HP ENVY Curved All-in-One - 34-b010

HP ENVY Curved All-in-One - 34-b010:

Transcend the realm of home entertainment with an immersive experience unlike any other. From the craftsmanship of its ultra-thin, curved micro-edge display to every one of its almost five million pixels, this revolutionary work of art was designed to impress, captivate, and ultimately take your breath away.
Wireless charging
Experience a new level of convenience with wireless charging built right into the base. Just place any compatible smartphone onto the base for completely cord-free charging.
HP Privacy Camera
This innovative webcam was designed to pop up only when in use, and tuck safely out of sight when it's not, keeping you safe online.
Quad speakers and dual passive radiators with Bang & Olufsen
Quad speakers, dual passive radiators, and custom tuning by the experts at Bang & Olufsen deliver dynamic sound in all frequencies for enhanced audio and improved bass.
HP TrueVision HD IR Camera
The infrared sensor gives you the added security of Windows Hello, for a safer way to log in to your computer. And get vibrant clarity when you're video chatting, even in low light.
Sound bar for incredible audio
Embedded in the sound bar, front-firing quad speakers direct sound toward you at a 45-degree angle for clear, loud audio. And the intuitive touch controls of the audio dial allow you to easily adjust the volume.
Technicolor Color Certified
Watch movies in true-to-life color on a device certified to meet the same strict standards for color precision as those used in Hollywood.
USB-C™ Thunderbolt™
Power your device, connect an external display, or transfer data at a blazing 40 GB all from one impressive USB-C™ Thunderbolt™ port. And it's reversible, so you never have to worry about plugging in upside down.

Short summary description HP ENVY Curved All-in-One - 34-b010:

HP ENVY Curved All-in-One - 34-b010, 34", Quad HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Home

Long summary description HP ENVY Curved All-in-One - 34-b010:

HP ENVY Curved All-in-One - 34-b010. Product type: All-in-One PC. Display diagonal: 34", HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 460. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.