location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Optical 2.9M Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Optical 2.9M Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z3Q64AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780683408 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP USB Optical 2.9M Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical tracking - Reduce sticking and constant cleaning with optical tracking – a system that works through light with less moving parts for greater durability than ball-based mice.
  • - Users benefit from a smooth, contoured shape that fits both hands – and a wheel that functions as a third button.
  • - The optical sensor within the HP USB Optical Scroll Mouse employs a scan rate of 800dpi and enables crisp motion without a mouse pad, ball or roller.
Guarantee: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB Optical 2.9M Mouse :
The short editorial description of HP USB Optical 2.9M Mouse

USB Optical 2.9M Mouse
More>>>
HP USB Optical 2.9M Mouse:
The official marketing text of HP USB Optical 2.9M Mouse as supplied by the manufacturer

Utilizing the latest optical sensing technology, the HP USB Optical Scroll Mouse records precise motion over a variety of surfaces without a mouse pad.

Short summary description HP USB Optical 2.9M Mouse:
This short summary of the HP USB Optical 2.9M Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Optical 2.9M Mouse, Optical, USB Type-A, Black

Long summary description HP USB Optical 2.9M Mouse:
This is an auto-generated long summary of HP USB Optical 2.9M Mouse based on the first three specs of the first five spec groups.

HP USB Optical 2.9M Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Cable. Product color: Black

Simple USB connectivity

Optical tracking - Reduce sticking and constant cleaning with optical tracking – a system that works through light with less moving parts for greater durability than ball-based mice.

Comfortable, familiar touch

Users benefit from a smooth, contoured shape that fits both hands – and a wheel that functions as a third button.

World-class support

The optical sensor within the HP USB Optical Scroll Mouse employs a scan rate of 800dpi and enables crisp motion without a mouse pad, ball or roller.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Recommended usage
Universal
Design
Product color *
Black
HP segment
Business
Ergonomics
Cable length
114.2" (2.9 m)
Power
Power source *
Cable
Weight & dimensions
Width
2.48" (63 mm)
Depth
4.53" (115 mm)
Height
1.46" (37 mm)
Weight
4.23 oz (120 g)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)