location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Ink Advantage 2600 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet Ink Advantage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet Ink Advantage 2600 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y5Z00A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780932315 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 11:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet Ink Advantage 2600 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 5.5 ppm
  • - Color copying Color scanning
  • - Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 512 MB Built-in processor 360 MHz
  • - 7.54 lbs (3.42 kg)
Long product name HP DeskJet Ink Advantage 2600 All-in-One Printer :
The short editorial description of HP DeskJet Ink Advantage 2600 All-in-One Printer

HP DeskJet Ink Advantage 2600 All-in-One Printer
More>>>
HP DeskJet Ink Advantage 2600 All-in-One Printer:
The official marketing text of HP DeskJet Ink Advantage 2600 All-in-One Printer as supplied by the manufacturer

Recycle today for a better tomorrow
Easily recycle your Original HP ink and toner cartridges for free.

Short summary description HP DeskJet Ink Advantage 2600 All-in-One Printer:
This short summary of the HP DeskJet Ink Advantage 2600 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet Ink Advantage 2600 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Blue

Long summary description HP DeskJet Ink Advantage 2600 All-in-One Printer:
This is an auto-generated long summary of HP DeskJet Ink Advantage 2600 All-in-One Printer based on the first three specs of the first five spec groups.

HP DeskJet Ink Advantage 2600 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Blue

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5.5 ppm
Print speed (color, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) black
7.5 ppm
Print speed (ISO/IEC 24734) colour
5.5 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
18 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (color, normal quality, A4)
3 cpm
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
File
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Auto-redialing
No
Fax forwarding
No
Fax delayed sending
No
Auto reduction
No
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Ink tank system
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Custom media width
3.5 - 8.46" (89 - 215 mm)
Custom media length
5 - 11" (127 - 279 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
360 MHz
Coprocessor frequency
3.2 GHz
Sound pressure level (printing)
6.1 dB
Sound pressure level (copying)
6.2 dB
Sound power level (printing)
6.2 dB
Design
Product color *
Blue
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Server operating systems supported
Windows Server 2008 R2
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Operating altitude
0 - 78740.2" (0 - 2000 m)
Non-operating altitude
0 - 480315" (0 - 12200 m)
Certificates
Certification
2006+ A1:2009+ A2:2009, EN 61000-3-3: 2008, FCC CFR 47 Part 15 Class B; ICES-003, Issue 4 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), EAC (Russia); KCC (Korea).
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
12" (304 mm)
Height
5.87" (149 mm)
Weight
7.54 lbs (3.42 kg)
Packaging data
Package width
18.7" (475 mm)
Package depth
7.52" (191 mm)
Package height
13.9" (354 mm)
Package weight
9.88 lbs (4.48 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
290 pages
Included cartridge capacity (CMY)
100 pages
Cables included
AC
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
11.5 oz (325 g)
Number of cartons per pallet
12 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 89" (1219.2 x 1016 x 2261 mm)
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista (32-bit only): 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8.Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
PictBridge
No
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)