location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro MFP M30w Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y5S54A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545472524 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 12:06:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productive performance from the world's smallest laser in its class.[1]Quickly print, scan, and copy, and easily tackle projects with intuitive scan-to and copy solutions.
  • - Affordable, reliable performance from the start. Produce the professional quality you expect from an HP LaserJet, right out of the box.
  • - Stay connected to business. Print and scan from your smartphone, and easily order toner, with the HP Smart app.[2,3]
Long product name HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi :
The short editorial description of HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi

LaserJet Pro MFP M30w Printer
More>>>
HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
The official marketing text of HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi as supplied by the manufacturer

Get productive MFP performance that fits your space and your budget. Print, scan, and copy, and produce professional-quality results. Easily print and scan from your smartphone.[2,3]

Short summary description HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
This short summary of the HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M30w Printer, Laser, Mono printing, 600 x 600 DPI, Color scanning, A4

Long summary description HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M30w Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 400 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Productivity that fits anywhere

Easily handle tasks and get a lot from one device – print, scan, and copy.
Maximize your uptime with print speeds up to 18/19 ppm.[4]
Easily scan files directly to PDF and email with preloaded business apps.[5]
Easily copy both sides of identification cards onto one side of paper.

Uncompromising quality

This surprisingly small laser delivers exceptional quality, page after page.
Help save energy with HP Auto-On/Auto-Off Technology.[6]
Speed through print jobs, using pre-installed Original HP Toner cartridges.

Easy mobile printing and scanning with HP Smart app

Print from the cloud, scan from your smartphone, and easily order toner, with the HP Smart app.[2,3]
Easily print from a variety of smartphones and tablets.[2,7]
Easily share resources – access and print with wireless networking.[2,8]
Connect your smartphone directly to your printer – and easily print without accessing a network.[2,9]

Tackle the essentials – print, scan, copy

Get versatile performance and print, scan, and copy.

Small size. Big performance.

A LaserJet MFP so small it can fit almost anywhere.

Easy ID copying

Easily copy both sides of identification cards onto one side of paper.

Ready to work, right away

Speed through print jobs, using pre-installed Original HP Toner cartridges.

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.2 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Maximum copy resolution *
600 x 400 DPI
Time to first copy (black, normal)
9.9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Features
Recommended duty cycle
100 - 1000 pages per month
Maximum duty cycle *
8000 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum number of input trays
1
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
C5, DL
Custom media width
4.13 - 8.5" (105 - 216 mm)
Custom media length
5.83 - 11.7" (148 - 297 mm)
Paper tray media weight
65 - 120 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
32 MB
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound power level (printing)
6.6 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
CISPR 22:2008 & CISPR 32: 2012/ EN 55032:2012 - Class B, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
Sustainability
Sustainability certificates
CCC, GS mark
Doesn't contain
Mercury
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.4" (264 mm)
Height
7.76" (197 mm)
Weight
11.9 lbs (5.4 kg)
Packaging data
Package width
15.7" (398 mm)
Package depth
9.76" (248 mm)
Package height
12" (306 mm)
Package weight
15.2 lbs (6.9 kg)
Packaging content
Cables included
AC
Warranty card
Yes
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
17 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:27:38
Uk has collected 3 expert reviews for HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP LaserJet Pro MFP M30w Printer Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
Disclaimer

[1] World's smallest in-class footprint compared only to dimensions of majority of worldwide personal laser printers (defined as monochrome laser printers < $100 USD and monochrome laser MFPs < $150 USD); HP internal research of printer manufacturers' published specifications as of October 9, 2017 and Keypoint Intelligence-Buyers Lab 2017 study commissioned by HP. Market share as reported by IDC CYQ2 2017 Hardcopy Peripherals Tracker. Measured footprint for HP LaserJet Pro M15 printer series is 100.64 square inches and for HP LaserJet Pro MFP M28 series is 148.2 square inches. For details, see http://www.keypointintelligence.com/products/samples/new-hp-laserjet-series
[2] Available only on the HP LaserJet Pro MFP M28w only.
[3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://www.hp.com/go/mobileprinting
[4] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[5] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com
[6] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[7] For details on local printing requirements see http://www.hp.com/go/mobile printing
[8] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.