location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
900-073a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0M35AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black, Red 600 W
  • - Intel® Core™ i7 i7-6700K 4 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 3 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 1080 8 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 8.1 64-bit
Long product name HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red :
The short editorial description of HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red

Intel Core i7-6700K (4GHz, Cache 8MB, 4 Cores), 16GB DDR4-SDRAM 2133MHz (2 x 8), 3000GB SATA HDD 7200, DVD Super Multi, Intel HD Graphics 530 + NVIDIA GeForce GTX 1080 (8GB, GDDR5X), Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth 4.2, Windows 8.1 64-bit
More>>>
HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red:
The official marketing text of HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red as supplied by the manufacturer

Designed for gaming from the ground up, this revolutionary tower has no equal. Insane power and innovative cooling easily take on the latest AAA games, even at their highest settings. And with an easily upgradable custom case, this PC can evolve to satisfy any future performance demands.

Power and performance for a premium entertainment, gaming and multitasking experience.

Windows 10 Home 64

Customize and conquer
You never have to be limited by your hardware with a case developed for the best current and next gen technology. Angled for easy access, this galvanized steel case was designed for unprecedented upgradability with industry standard components and a spacious, chambered interior.

Stay cool under pressure
Monstrous power demands serious cooling. Liquid cooling on select models, an innovative tri-chamber design that separates hot components into their own thermal systems, and top mounted angled vents keep your rig ice cold.

Intimidating performance
Overclocking Intel® processor on select models, dual AMD or Nvidia® graphics, up to 32 GB of DDR4 RAM, four 3.5” storage bays and one M.2 SSD storage slot, and up to a 1300 W PSU.

HP Lounge, get closer to the Artists you love
With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.

Short summary description HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red:
This short summary of the HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN X 900-073a, 4 GHz, Intel® Core™ i7, 16 GB, 3 TB, DVD Super Multi, Windows 8.1

Long summary description HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red:
This is an auto-generated long summary of HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red based on the first three specs of the first five spec groups.

HP OMEN X 900-073a. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 3 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 600 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700K
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
91 W
Tcase
64 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1600, 2133 MHz
Memory bandwidth supported by processor (max)
34.2 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
3 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Total HDDs capacity
3 TB
Number of HDDs installed
1
HDD capacity
3 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5X
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card DVI ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ports & interfaces
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
No
Line-in
No
Combo headphone/mic port
Yes
S/PDIF out port
Yes
Design
Chassis type *
Desktop
Product color *
Black, Red
Country of origin
China
Performance
Market positioning
Gaming
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88195
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
600 W
Weight & dimensions
Width *
19.9" (504.2 mm)
Depth *
16" (406 mm)
Height *
20.3" (515.3 mm)
Weight *
62.2 lbs (28.2 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-23 04:38:12
Uk has collected 66 expert reviews for HP OMEN X 900-073a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 1080 Windows 8.1 Desktop PC Black, Red and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2017-09-23 04:38:12
Until someone figures out lag-free, wireless virtual reality (VR) from a PC or develops an standalone headset that can match PC-grade VR, we're going to be stuck with backpack PCs. Knowing this, HP has gone and crafted arguably the most impressive one yet...
Good A whole new gaming PC concept, Lightweight and cool, Powerful innards...
Bad Awfully expensive, Short battery life...
Bottom line The new HP Omen X is an awfully impressive VR gaming PC that brings an incredibly clever approach to the table. However, it also costs a small fortune to get in on the ground floor, making it a tough sell for most...
0%
devontechsupport.com
Updated:
2017-09-23 04:38:12
Until someone figures out lag-free, wireless virtual reality (VR) from a PC or develops an standalone headset that can match PC-grade VR, we're going to be stuck with backpack PCs. Knowing this, HP has gone and crafted arguably the most impressive one yet...
Bottom line The new HP Omen X is an awfully impressive VR gaming PC, with the ability to jump between docked and backpack use cases seamlessly. This type of versatile gameplay is something that many thought would be a hard sell for Nintendo this year, to which they'v...
0%
geekzone.co.nz
Updated:
2017-09-23 04:38:12
The HP Omen X is a bold statement when it comes to desktop computing. It is big, it is heavy and it doesn't even sit upright. And it is also a powerful compute device - the model I received from HP came with an Intel Core i7-6700K @ 4GHz, two NVIDIA GeFor...
0%
techteamgb.co.uk
Updated:
2017-09-23 04:38:12
Some may say it's a “Bad OMEN”… (sigh at the bad joke). This is the HP OMEN X 900 and it's huge. It's a GTX 1080 & Intel i7 6700K based gaming PC and there is a lot you need to know. A lot. Want one? Amazon: prourls.co/kg3B - OverclockersUK Affiliate lin...
70%
trustedreviews.com
Updated:
2017-09-23 04:38:12
Outlandish gaming systems usually come from boutique manufacturers rather than global brands like HP, so I was surprised when the Omen X turned up. And then my surprise turned to shock when I heaved this beast from its box. The Omen X is a galvanised ste...
Good Solid overall CPU and gaming performance, Striking physical design...
Bad No overclocks applied, No upgrades allowed, Very expensive for specification...
Bottom line HP Omen X – Performance The Omen's GTX 1080 propelled the HP to good benchmark results. Its 3D Mark Fire Strike score of 17,223 is solid, and it soared beyond 120fps in every Full HD gaming benchmark. This card is designed for 4K, really, and it performed...
50%
hardwareheaven.com
Updated:
2017-09-23 04:38:12
This monster machine turns the gaming PC on its head – almost literally – in an effort to stand out and justify a whopping £2,500 price.The Omen X looks brilliantly absurd. It's a huge cube of galvanised steel that sits diagonally on two slim feet. It wei...
Bottom line The Omen X attracts a lot of attention with its cubed design, angled structure and lighting. The modular interior sounds good, too, with separated components and an easier angle of entry.In reality, though, this machine is almost always disappointing. The...
40%
techradar.com
Updated:
2017-09-23 04:38:12
HP wants the world to know it's serious about PC gaming, and to that end has introduced the Omen X Desktop, one of the most impressive and largest pre-built desktop gaming PCs we've ever tested.While some desktops, like the Alienware Aurora and Acer Preda...
Good Unique and minimalistic styling, Easily accessible, Immense upgradability...
Bad Larger than life presence, Costs a pretty penny and then some...
Bottom line The HP Omen X Desktop rides on its side and the edge of absurdity. Too big and conceivably expensive for its own good, this is an extreme PC for gamers who revel in excess...
80%
futurefive.co.nz
Updated:
2018-09-02 16:52:28
The OMEN X 900-070a is the first pure gaming machine I've ever tried. True to form, HP have done their best to impress me with the quality of their build and the features packed into this behemoth. I noticed the frequency of their use of the root word “do...
0%
pcgamer.com
Updated:
2017-09-23 04:38:12
Billed as the "flagship star" of its Omen HP range, the OMEN X is pretty stunning piece of kit. But besides its uber-cool look, HP's latest gaming desktop packs a powerful punch with top-mounted exhaust vents, three 120mm radiators and an innovative tri-c...
0%
computershopper.com
Updated:
2017-09-23 04:38:12
Buying an OEM desktop always seems to trail a set of attached strings.A given model might have enough performance but lack aftermarket upgradability. Another model might have the upgradability, but its case may not offer a friendly working space. Yet anot...
Good Cutting-edge, aftermarket-friendly design, Excellent gaming performance, as configured, Quiet fans, Dual USB-C ports, Competitively priced and factory customizable...
Bad Case stand is not removable, No processor-overclocking support in BIOS, Awkward side-mounted ports and no front-mounted ports, Downward-opening optical drive...
Bottom line HP's Omen X delivers high-end PC-gaming performance in a quiet, high-quality case at a reasonable price. And examined part by part, the pricing surprised us. Read More...
80%
techcrunch.com
Updated:
2017-09-23 04:38:12
ARecently the latter has been doing a great job of appealing to different user needs with their Spectre line, from premium ultrabooks, to the VR-ready desktop replacement OMEN 17 laptop that I reviewed earlier this winter. To better cater to hardcore game...
0%
pcmag.com
Updated:
2017-09-23 04:38:12
No matter what you may think of its appearance, there's no doubt the HP Omen X (starts at $1,799.99; $2,599.99 as tested) is a conversation piece. Eschewing a traditional rectangular case for an enigmatic cube, this gaming desktop hums with power like the...
Good One-of-a-kind design, Fast gaming performance, Expandable hot-swappable storage through easily accessible exterior bays, Tool-less interior access, Plenty of I/O ports...
Bad Requires a lot of space, Expensive for the components you get...
Bottom line With a stand-out build and high-end components, the HP Omen X gaming desktop won't disappoint on performance or features, as long as you like its appearance enough to sacrifice the extra desk space and cash...
70%