HP logo

HP ProOne 400 G2 Intel® Core™ i5 i5-6500T 20" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82172
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP ProOne 400 G2 Intel® Core™ i5 i5-6500T 20" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6500T (6M Cache, 2.5 GHz)
  • - 50.8 cm (20") HD+ TN (1600 x 900)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 500GB HDD
  • - Mouse & Keyboard included, DVD Super Multi
Long product name HP ProOne 400 G2 Intel® Core™ i5 i5-6500T 20" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

6th gen Intel® Core™ i5-6500T (6M Cache, 2.5 GHz), 8GB DDR4-SDRAM, 500GB HDD, 50.8 cm (20") HD+ 1600 x 900 TN Touch, Intel® HD Graphics 530, DVD Super Multi, LAN, WebCam, Windows 10 Pro 64-bit

HP ProOne 400 G2 Intel® Core™ i5 i5-6500T 20" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

New AiO engineered for growing businesses
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 50,8 cm (20”) All-in-One PC with business-class collaboration, touch, manageability, and security features is a sound investment.

Expand with ease
Easy access to critical parts, rigorous testing, and HP temperature control technology helps ensure your AiO withstands tough work environments.

Simplify device management
Reduce the complexity of administration. HP Touchpoint Manager,[7] Windows 10[1] manageability features, and HP Common Core BIOS help you easily manage assets.

Several deployment options
Pair this space-saving AiO with the stand option[3] to fit your workspace and use case.

Cut out the chatter
Help suppress ambient noise including keyboard clicks with HP Noise Reduction Software.

Give your speakers a boost
DTS Sound+™ lets you make the most of virtual conferencing.

Communication made easy
Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard.[3]

Customized protection
HP BIOSphere[5] and HP Client Security[6] help keep critical data and systems protected with customizable security.

Short summary description HP ProOne 400 G2 Intel® Core™ i5 i5-6500T 20" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

HP ProOne 400 G2, 20", HD+, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP ProOne 400 G2 Intel® Core™ i5 i5-6500T 20" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

HP ProOne 400 G2. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer HP ProOne 400 G2 Intel® Core™ i5 i5-6500T 20" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver X9D66ES:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] Cortana experience may vary by device, region. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.hp.com/go/windows10upgrade. Apps sold separately.
[5] HP BIOSphere features may vary depending on the PC platform & configuration.
[6] Requires Windows.
[7] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information..
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.