HP logo

HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43632
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
06 Sept 2019
Bullet Points HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
  • - This compact printer was made to go wherever you go. It easily fits into any bag, so you can create 5 x 7.6 cm (2 x 3-inch) stickable snapshots whenever the moment strikes.<sup>[1]</sup>
  • - Customise your photos before you print with the HP Sprocket App. Text, borders, emojis, and more add a pop of personality for snapshots and stickers that are totally and uniquely you.
  • - Easily print social media photos. Connect your social media accounts to HP Sprocket App and instantly turn any of those photos into colourful prints.
Guarantee:
One-year limited hardware warranty
Long product name HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket Photo Printer

HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

Short summary description HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket, ZINK (Zero ink), 313 x 400 DPI, 2" x 3" (5x7.6 cm), Bluetooth, Direct printing, Black

Long summary description HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Bluetooth. Direct printing. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) X7N08A:
[1] HP Sprocket App required.
[2] On the go printing requires mobile device to be connected to HP Sprocket via Bluetooth connection. Mobile printing from the HP Sprocket App is supported on iPhone® and iPod touch® on iOS v8.0 and higher. Android™ printing supported on Android devices using OS v4.4 and higher. For details on how to print, see hpsprocket.com. Bluetooth is a trademark owned by its proprietor and used by HP under license.
[3] HP Sprocket App required. Bluetooth is a trademark owned by its proprietor and used by HP under license.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.