location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 63 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
63 Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X4E31AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781147589 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:38:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Oct 2021
Product end of life date
Bullet Points HP 63 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Standard Yield
  • - Black ink page yield: 170 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 63 Black Original Ink Cartridge:
This short summary of the HP 63 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 63 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 3.5 ml, 1 pc(s), 170 pages

Long summary description HP 63 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 63 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 63 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 3.5 ml, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 170 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP DeskJet 1112, 2132, 3630, 3636, 3637, 3639 / HP ENVY 4513 / HP OfficeJet 4650, 4655, 5230, 5252, 5255, 5258, 5260, 5264
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
3.5 ml
Black ink page yield *
170 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
4.49" (114 mm)
Depth
1.43" (36.3 mm)
Height
4.05" (102.9 mm)
Weight
1.07 oz (30.3 g)
Package width
4.49" (114 mm)
Package depth
1.43" (36.3 mm)
Weight & dimensions
Package height
4.05" (102.9 mm)
Package weight
1.76 oz (50 g)
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
46" (116.8 cm)
Quantity per pallet
3168 pc(s)
Number of cartons per pallet
132 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
22 pc(s)
Pallet weight
7.28 oz (206.3 g)
Master (outer) case width
14.1" (357.2 mm)
Master (outer) case length
5.44" (138.1 mm)
Master (outer) case height
6.69" (169.9 mm)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
0.0504 oz (1.43 g)
Master (outer) case gross weight (imperial)
3.14 lbs
Other features
Pallet dimensions (W x D x H)
48 x 40 x 46" (1219.2 x 1016 x 1168.4 mm)
Stacking number for pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 46"
Pallet weight (imperial)
454.48 lbs
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)