location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G3 Mobile Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Studio G3 Mobile Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3X17AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899877593 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Oct 2017
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP ZBook Studio G3 Mobile Workstation :
The short editorial description of HP ZBook Studio G3 Mobile Workstation

ZBook Studio 15 Notebook PC X3X17AW
More>>>
HP ZBook Studio G3 Mobile Workstation:
The official marketing text of HP ZBook Studio G3 Mobile Workstation as supplied by the manufacturer

World’s first quad core workstation Ultrabook.™ [9]
Conquer the workday with the world’s first quad core workstation Ultrabook™ [9] offering the perfect combination of brains and beauty. The iconic 15.6" diagonal HP ZBook Studio revolutionizes the design language of mobile workstations.

Short summary description HP ZBook Studio G3 Mobile Workstation:
This short summary of the HP ZBook Studio G3 Mobile Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G3 Mobile Workstation

Long summary description HP ZBook Studio G3 Mobile Workstation:
This is an auto-generated long summary of HP ZBook Studio G3 Mobile Workstation based on the first three specs of the first five spec groups.

HP ZBook Studio G3 Mobile Workstation

Brilliant inside and out

Make a bold statement with innovative style and performance. Starting at just 4.4 lbs[3] and 18mm thin, the HP ZBook Studio is a meticulously-designed performance machine.

Create your ideal workstation

Get looks and performance with Intel® Xeon® processor[4] options, dual 1 TB HP Z Turbo Drive G2[5,6] for up to 2 TB[2] of total storage, up to 32 GB ECC memory,[5] dual Thunderbolt™ 3, and optional HP DreamColor UHD or FHD touch displays.[5,6]

Defined by HP Z DNA

Work confidently with HP mobile workstations designed around 30 years of HP Z DNA with extensive ISV certification. It’s reliable, designed to pass MIL-STD 810G testing[7], and endure 120K hours of testing in HP's Total Test Process.

Work smarter

Take on challenging tasks with confidence with up to 32 GB DDR4 with optional ECC memory[8] for no compromise capacity, performance and reliability.

Choose the OS for you

Support your unique user needs with a choice of Windows 10 Pro[1] or Windows 7[1] operating systems.

Innovate anywhere

The HP ZBook Studio Mobile Workstation delivers sleek style, impressive performance, and long battery life.

New powerful processors

Get powerful performance from 6th generation Intel® Core™ [3] and Intel® Xeon® processor[3] options.

Professional-grade graphics

Take productivity up a notch with the ability to do more thanks to NVIDIA® Quadro® mid-range professional graphics.

Ultra-fast storage

Reduce boot up, calculation, and response times by revolutionizing how your HP ZBook handles large files with optional dual 1 TB HP Z Turbo Drive G2[5,6] storage for a remarkably fast and innovative solution.

See it clearly

Pick the right display for the way you work with crystal clear 4K UHD or FHD touch display options.[5,6]

Configure your work style

Create the HP ZBook you need by choosing from several configuration options.[5]

Make connections

Quickly and easily transfer data and connect to devices. This mobile workstation is packed with multiple ports including dual Thunderbolt™ 3 ports, HDMI, and more.

Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 14:16:31
Uk has collected 50 expert reviews for HP Workstation móvil ZBook Studio G3 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2019-11-28 14:16:31
T his is a 15in laptop with serious poke. Just take a look at the specs and try not to whimper with excitement: a 2.8GHz quad-core mobile Xeon processor with Hyper-Threading, 32GB of RAM, a 512GB PCI Express-based NVMe SSD, and Nvidia Quadro M1000M graphi...
Bottom line "No workstation laptop we've tested combines a chassis this slim and light with performance this fast."...
100%
techradar.com
Updated:
2019-11-28 14:16:31
The last few months have been a bit of a rollercoaster for HP Inc, which together with HP Enterprise, made the HP that we knew.The split has seemingly been a blessing in disguise for the company as it came up with some stunning new designs and an eagernes...
Good Gorgeous finish, Quadro GPU comes with 4GB memory, Thunderbolt 3 ports...
Bad No DisplayPort, No option for mechanical drives, Battery is not removable, no higher capacity models, Battery life is relatively poor...
Bottom line HP has delivered a beautiful product with the ZBook Studio. However, there have been some important concessions made due to aesthetic factors which may disappoint pragmatics who prefer substance over style...
70%
techradar.com/au/
Updated:
2019-11-28 14:16:31
The last few months have been a bit of a rollercoaster for HP Inc, which together with HP Enterprise, made the HP that we knew.The split has seemingly been a blessing in disguise for the company as it came up with some stunning new designs and an eagern...
Good Gorgeous finish, Quadro GPU comes with 4GB memory, Thunderbolt 3 ports...
Bad No DisplayPort, No option for mechanical drives, Battery is not removable, no higher capacity models, Battery life is relatively poor...
Bottom line HP has delivered a beautiful product with the ZBook Studio. However, there have been some important concessions made due to aesthetic factors which may disappoint pragmatics who prefer substance over style...
70%
geekzone.co.nz
Updated:
2019-11-28 14:16:31
The HP ZBook are wonderful development and workstation laptops. There, this is almost a full review.I had a HP ZBook Studio G3 Mobile Workstation 15.3" laptop here for more than a month it is hard to say something bad about this machine. Perhaps the only...
0%
goldfries.com
Updated:
2019-11-28 14:16:31
If you think Ultrabooks are weak just because they’re thin, think again. The HP ZBook Studio G3 Mobile Workstation are just exactly what they’re named – a WORKSTATION.The HP ZBook can support up to Intel® Xeon® E3-1545M v5, 32GB RAM, NVIDIA Quadro...
Bottom line The HP ZBook Studio G3 Mobile Workstation is one fine device, it is available in various configuration and the price starting from RM8,500 and comes with 3-years warranty.What the HP ZBook Mobile Workstation offers a complete package for getting work done...
92%
alphr.com
Updated:
2019-11-28 14:16:31
Ask what my dream laptop would be and you know what my answer would be? I already have one. It's the Apple MacBook Pro 13in – the ultimate combination of power, portability, battery life and design. But I must say I do sometimes hanker after more: more st...
Bottom line The HP ZBook Studio G3 is a beast of a 15in laptop, and has a price to match. Our review sample will set you or your business back an eye-watering £2,520 inc VAT, and while it is possible to cut the specification down, the cheapest model still costs £1,57...
80%
devontechsupport.com
Updated:
2020-04-20 10:13:43
The last few months have been a bit of a rollercoaster for HP Inc, which together with HP Enterprise, made the HP that we knew.The split has seemingly been a blessing in disguise for the company as it came up with some stunning new designs and an eagernes...
Good This laptop is a formidable powerhouse; don't be fooled by its appearance. It delivers the sort of raw performance that would have come out of a far more expensive desktop workstation from only a few years ago. It has ISV certifications, more system memor...
Bad We understand that HP wanted to go for an eye-pleasing design but we feel that this is done at the expense of pragmatism. Don't get us wrong, other Ultrabook-esque workstations suffer from the same fundamental flaw. The battery can't be swapped and its 64...
Bottom line This is a fantastic piece of engineering and one of the finest workstations on the market. Apple demonstrated that a laptop can be both powerful and elegant with its MacBook Pro, and that a notebook doesn't have to be a block of soulless anthracite plasti...
0%
aecmag.com
Updated:
2020-04-20 10:13:43
Dell re-wrote the mobile workstation rulebook when it launched the Precision M3800 in late 2013. With a powerful quad core CPU, capable professional GPU and a stylish, slimline 1.9kg chassis, the 15-inch CAD-class laptop was like nothing that had come bef...
Bottom line The ZBook Studio is an exceptional ultra-portable laptop for entry-level to mid-range CAD, with power in reserve for multi-threaded rendering apps. Slimline mobile workstations used to be about compromises, but while some may find the GPU underpowered, t...
0%
develop3d.com
Updated:
2020-04-20 10:13:44
Dell re-wrote the mobile-workstation rulebook when it launched the Precision M3800 in late 2013. With a powerful-quad core CPU, capable professional-GPU and a stylish, slimline 1.9kg chassis the 15-inch CAD-class laptop was like-none that had come before...
Bottom line With the ZBook Studio, HP has produced a very impressive mobile workstation that marries the performance and enterprise features of a modern CAD class laptop with the portability of an Ultrabook.The machine is incredibly advanced-throughout, with many new...
0%
techradar.com
Updated:
2020-04-20 10:13:44
The HP ZBook Studio mobile workstation (starting at $1,699, about £1,118, AU$2,400) is the perfect compromise between style and performance. Unlike mobile workstations of the past, which were heavy, ugly and really only meant to be transported when necess...
Good Intel Xeon Processor, 4K display, Lightweight...
Bad 2TB max, 32GB, only...
Bottom line The HP ZBook Studio will be considered one of the best mobile workstations on the planet...if not one the best laptops...
70%
pcmag.com
Updated:
2019-11-28 14:16:31
The Zbook Studio G3 (starts at $1,399; $2,999 as tested) is a thin-bodied mobile workstation. More than a simple business laptop, it features future-proof, ISV-certified components and a 4K screen so you can tackle architectural, multimedia, and scientifi...
Good Two USB-C ports with Thunderbolt 3 support, 4K screen, ISV-certified hardware, Reasonably sized...
Bad Display is a little dim and washes out in bright light, Unexceptional battery life, Non-swappable battery, Non-touch display, Some fan noise...
Bottom line The HP ZBook Studio G3 is a thin mobile workstation that has the power to keep digital artists, scientific maestros, or master builders happy. Plus, at less than 5 pounds, it won't weigh down your laptop bag like older power laptops...
80%
notebookcheck.net
Updated:
2019-11-28 14:16:31
Too ambitious? The HP ZBook Studio G3 is the newest member of the ZBook-series and follows the trend towards a thinner device with powerful components. HP delivers a really good device in many areas, but there are significant limitations in respect of the...
Good excellent case, modern ports, very good UHD-IPS display, good input devices, high performance, also under load...
Bad alarmingly high temperatures (surfaces and internally), loud and pulsating fans, short battery runtimes, no SmartCard reader, no WWAN, expensive...
Bottom line The ZBook Studio G3 is a small mystery to us. HP delivers a great product in some respects, while it disappoints in other categories. Sadly, overall, our impression of the ambitious workstation is negative. This is mainly a result of the emissions as well...
80%
slashgear.com
Updated:
2019-11-28 14:16:31
The HP ZBook Studio G3 Mobile Workstation is as handsome as it is prepared to do the work you're going to need it to do. Unlike workstation laptops of the past, this unit does not dispense with the thinness or the weight, either. This machine is an Ultrab...
0%
studiodaily.com
Updated:
2019-11-28 14:16:31
Choosing a workstation-class notebook computer used to be easy. To get anything approaching desktop performance, you would bite the bullet and accept whatever was available — even if it weighed more than 10 pounds, offered a limited color gamut, and cost...
Good Starting weight is just 4.4 pounds, with 18mm thickness; choice of quad-core Xeon and Core i7 processors; expandable to 32 GB of DDR4 system RAMl; up to 2 TB onboard storage; choice of touch or non-touch HD display or DreamColor or non-DreamColor UHD disp...
Bad Easy access to the battery; ExpressCard slot; dedicated touchpad buttons...
Bottom line With the ZBook Studio, HP has paired an impressive array of high-end components with an unusually thin and light form factor. Unless you're editing multiple 4K video tracks or piling real-time effects into a mix, it may be all you'll need for on-the-go pr...
0%
Laptopmag.com
Updated:
2019-11-28 14:16:31
If you're looking for a laptop with the processing power necessary to animate like Pixar or design like Jony Ive, you don't have to settle for a workstation that looks like a workstation. The stylish HP ZBook Studio G3 (starting at $1,999; tested at $3,03...
Good Ultrafast performance, Stylish design, Light for a workstation...
Bad Relatively dim display, Bottom runs warm...
Bottom line The HP ZBook Studio G3 is a phenomenal workstation with serious power and an eye-catching design that won't add heft to your bag...
70%
Disclaimer HP ZBook Studio G3 Mobile Workstation:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 16GB (for Windows 7) and up to 30GB (for Windows 8.1/10) of system disk is reserved for system recovery software.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Weight will vary by configuration.
[5] Sold separately or as an optional feature.
[6] Expected to be available mid-2016.
[7] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [8] ECC Memory is an optional feature available with Intel® Xeon® configurations.
[9] Based on HP’s internal analysis of all mobile workstation models from any vendors with >200 thousand unit annual sales as of October 29, 2015, having Quad-core CPU’s, with Intel’s Ultrabook™ Certification.