location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MS235
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WW649AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WW649AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631260173 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Oct 2010
Product end of life date
Bullet Points HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - AMD Athlon II X2 250u 1.6 GHz
  • - 18.5" 1366 x 768
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 3200
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows 7 Home Premium 64-bit
Long product name HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black :
The short editorial description of HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black

HP Pavilion All-in-One MS235 Desktop PC
More>>>
HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black:
The official marketing text of HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black as supplied by the manufacturer

One size fits anywhere.
A smartly integrated design puts everything inside the display, yet provides a full set of features for all your computing needs.
- Not too big, not too small 18.5” diagonal 16:9 widescreen display.
- Premium stereo speakers produce clear, crisp sound.
- AMD dual-core processor delivers increased efficiency and speed.
- Wireless networking capabilities let you get online easily.
- (10)
- Video chat with friends and family using the built-in webcam and microphone.

Keep it simple-and stylish
The HP All-in-One PC offers a slim profile and simple one-cord setup that makes it at home on your desk, in the family room, or in the kitchen.
- Uncluttered design conceals antennas, cables, and other messy peripherals.
- Minimal footprint offers maximum space savings on your desk.
- Refined materials and design details provide an attractive look and feel.

HP Total care.
Protect your investment with HP Total Care, the award-winning service and support available around the clock by phone, e-mail, and online.

All your media, just a click away
With the fun and versatile HP MediaSmart software you can easily watch movies, listen to music, enjoy photos, and more.
- Watch your favorite DVD movies, or edit home video and burn your own.
- Easily edit photos, create slide shows, and organize your photo albums.
- Create your own personal radio station and discover new music on Pandora Internet radio.
- MediaSmart WebCam

- Add custom effects and embellishments to recorded videos in real time to create fun, personalized videos to share with family and friends or on the web.
- Use avatars to create multiple characters and save recorded video for editing later.
- Save, email, or upload recorded videos instantly to Youtube.

Short summary description HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black:
This short summary of the HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion WW649AA, 18.5", AMD Athlon II X2, 4 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Pavilion WW649AA All-in-One PC/workstation AMD Athlon II X2 250u 18.5" 1366 x 768 pixels 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Pavilion WW649AA. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Processor family: AMD Athlon II X2, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: AMD Radeon HD 3200. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Display
Display diagonal *
18.5"
Display resolution *
1366 x 768 pixels
HD type *
Not supported
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
700:1
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
250u
Processor cores
2
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket AM3
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD speed
7200 RPM
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, SD, SDHC, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 3000
On-board graphics card model *
AMD Radeon HD 3200
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Audio system
HD
Audio system full duplex
Yes
Camera
Built-in camera *
Yes
Optical drive
LightScribe
Yes
Network
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
No
Headphone outputs
1
Microphone in
Yes
Design
Product color *
Black
Country of origin
China
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Weight & dimensions
Width (with stand)
7.99" (203 mm)
Depth (with stand)
18" (457.2 mm)
Height (with stand)
15" (381 mm)
Weight (with stand)
14.4 lbs (6.54 kg)
Package weight
21.4 lbs (9.7 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
AMD
Audio output channels
2.0 channels
Cabling technology
10/100Base-T(X)
Case color
Black
CD read speed
24x
CD rewrite speed
24x
CD write speed
24x
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Display
LCD
Display included
Yes
Ethernet interface type
Fast Ethernet
Headphone connectivity
3.5 mm
Line-out
Yes
Maximum number of SMP processors
1
Networking features
Fast Ethernet
Number of processors installed
1
Power supply type
AC
Compatible processor series
Athlon II X2
Speakers
monitor built-in
Wireless technology
Wi-Fi