location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z9+ 24-in PostScript Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W3Z71D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015737174 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:09:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet Color
  • - Printing colors: Chromatic red, Cyan, Gray, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Guarantee: 90-day limited hardware warranty
Long product name HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN :
The short editorial description of HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN

HP DesignJet Z9+ 24-in PostScript Printer
More>>>
HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN:
The official marketing text of HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN as supplied by the manufacturer

Deliver photo-quality prints 2.5 times faster[1] without losing quality. Cut post-processing time up to 20% with the first printer to include an integrated vertical trimmer.[2] Simplify your workflow with new tools in the HP Applications Center.[3]

Short summary description HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN:
This short summary of the HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z9+ 24-in PostScript Printer, Thermal inkjet, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Chromatic red, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 0.0315" (0.8 mm), Banner

Long summary description HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z9+ 24-in PostScript Printer large format printer Thermal inkjet Color Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z9+ 24-in PostScript Printer. Print technology: Thermal inkjet, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Printing colors: Chromatic red, Cyan, Gray, Magenta, Matte black, Photo black, Yellow. Maximum media thickness: 0.0315" (0.8 mm). Paper tray media types: Banner, ISO A-series sizes (A0...A9): A1, A2, A3, A4, Maximum roll diameter: 5.31" (13.5 cm). Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Sound power level (standby): 33 dB, Sound pressure level (printing): 42 dB

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Number of print cartridges *
9
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colors *
Chromatic red, Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Maximum media thickness
0.0315" (0.8 mm)
Paper handling
Paper tray media types *
Banner
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Maximum roll diameter
5.31" (13.5 cm)
Print margin cut-sheet
5 x 17 x 5 x 5
Media width (sheets)
610 mm
Media width (rolls)
610 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Sound power level (standby)
33 dB
Sound pressure level (printing)
42 dB
Brand-specific features
HP Web Jetadmin
Yes
Power
Power supply
100 W
Power consumption (off)
0.1 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
50.9" (1293 mm)
Depth
27.4" (695 mm)
Height
39.3" (998 mm)
Weight
158.7 lbs (72 kg)
Packaging data
Package width
56.7" (1440 mm)
Package depth
30.2" (766 mm)
Package height
28.3" (718 mm)
Package weight
224.9 lbs (102 kg)
Quick start guide
Yes
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)