location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M16a Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M16a Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2G52A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781167808 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 04:55:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M16a Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get fast performance from the world's smallest laser in its class[1] , and quickly finish projects.
  • - Affordable, reliable performance from the start. Produce the professional quality you expect from an HP LaserJet, right out of the box.
  • - Stay connected to business. Print and scan from your smartphone, and easily order toner, with the HP Smart app.[2,3]
Long product name HP LaserJet Pro M16a Printer 600 x 600 DPI A4 :
The short editorial description of HP LaserJet Pro M16a Printer 600 x 600 DPI A4

LaserJet Pro M16a Printer
More>>>
HP LaserJet Pro M16a Printer 600 x 600 DPI A4:
The official marketing text of HP LaserJet Pro M16a Printer 600 x 600 DPI A4 as supplied by the manufacturer

Get fast printing that fits your space and your budget. Produce professional-quality results, and print and scan from your smartphone.[2,3]

Short summary description HP LaserJet Pro M16a Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet Pro M16a Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M16a Printer, Laser, 600 x 600 DPI, A4, 20 ppm, White

Long summary description HP LaserJet Pro M16a Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro M16a Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro M16a Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LED, Product color: White

Fast printing that fits anywhere

Maximize your uptime with print speeds up to 18/19ppm.[4]
A LaserJet so small it can fit almost anywhere.
Smartly and elegantly designed, so it’s simple and intuitive to use.

Uncompromising quality

This surprisingly small laser delivers exceptional quality, page after page.
Help save energy with HP Auto-On/Auto-Off Technology.[5]
Speed through print jobs, using pre-installed Original HP Toner cartridges.

Easy mobile printing and scanning with HP Smart app

Print from the cloud, scan from your smartphone, and easily order toner, with the HP Smart app.[2,3]
Easily print from a variety of smartphones and tablets.[2,6]
Easily share resources – access and print with wireless networking.[2,7]
Connect your smartphone directly to your printer – and easily print without accessing a network.[2,8]

Small size. Professional Prints.

A LaserJet so small it can fit almost anywhere.

Ready to work, right away

Speed through print jobs, using pre-installed Original HP Toner cartridges.

Printing
Print resolution black
600 x 600 DPI
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.2 s
Secure printing
Yes
Features
Maximum duty cycle *
8000 pages per month
Recommended duty cycle
100 - 1000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
China, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum number of input trays
1
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
C5, DL
Custom media width
4.13 - 8.5" (105 - 216 mm)
Custom media length
5.83 - 11.7" (148 - 297 mm)
Paper tray media weight
65 - 120 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product color *
White
Built-in display *
Yes
Display
LED
Design
Certification
CISPR 22:2008 & CISPR 32: 2012/ EN 55032:2012 - Class B, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
Power
Power consumption (printing) *
210 W
Power consumption (ready)
2.2 W
Power consumption (PowerSave)
0.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.154 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
macOS
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
13.6" (346 mm)
Depth
7.44" (189 mm)
Height
6.26" (159 mm)
Weight
8.38 lbs (3.8 kg)
Packaging data
Package width
15" (380 mm)
Package depth
7.8" (198 mm)
Package height
8.74" (222 mm)
Package weight
10.6 lbs (4.8 kg)
Packaging content
Warranty card
Yes
Cables included
AC
Brand-specific features
HP resolution technology
HP FastRes 600
HP Auto-On/Auto-Off
Yes
Technical details
Number of cartons per pallet layer
15 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
25 dB
Acoustic pressure emissions bystander (ready)
15 dB
Disclaimer HP LaserJet Pro M16a Printer 600 x 600 DPI A4:
Disclaimer

[1] World's smallest in-class footprint compared only to dimensions of majority of worldwide personal laser printers (defined as monochrome laser printers < $100 USD and monochrome laser MFPs < $150 USD); HP internal research of printer manufacturers' published specifications as of October 9, 2017 and Keypoint Intelligence-Buyers Lab 2017 study commissioned by HP. Market share as reported by IDC CYQ2 2017 Hardcopy Peripherals Tracker. Measured footprint for HP LaserJet Pro M15 printer series is 100.64 square inches and for HP LaserJet Pro MFP M28 series is 148.2 square inches. For details, see http://www.keypointintelligence.com/products/samples/new-hp-laserjet-series [2] Available only on the HP LaserJet Pro M15w. [3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://www.hp.com/go/mobileprinting [4] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. [5] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade. [6] For details on local printing requirements see http://www.hp.com/go/mobile printing [7] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. [8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.