location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 215A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
215A Magenta Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2313AK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122237271 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:23:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 215A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 215A Toner Cartridges deliver legendary HP print quality.
  • - HP 215 toner cartridges work with: HP LaserJet Pro M182
  • - 1 Magenta (~935 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Produce top-quality color documents at speeds your printer was built to achieve. Original HP Toner cartridges with JetIntelligence are specially engineered to match your printer’s performance, while producing professional-quality prints.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get high-quality prints and great performance from your printer. Original HP Toner cartridges with JetIntelligence match your printer’s speed and increase efficiency. Go with toner that works best with your printer—Original HP.
  • - Produce sharp black text and professional-quality graphics for your small business—reliably page after page.
  • - Depend on Original HP 215A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 215A Magenta Original LaserJet Toner Cartridge :
The short editorial description of HP 215A Magenta Original LaserJet Toner Cartridge

215A Magenta Original LaserJet Toner Cartridge
More>>>
HP 215A Magenta Original LaserJet Toner Cartridge:
The official marketing text of HP 215A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer

Produce sharp black text and professional-quality graphics for your small business—reliably page after page.

Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results.

Short summary description HP 215A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 215A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 215A Magenta Original LaserJet Toner Cartridge, 850 pages, Magenta, 1 pc(s)

Long summary description HP 215A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 215A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 215A Magenta Original LaserJet Toner Cartridge. Color toner page yield: 850 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP Color LaserJet Pro M155 series, HP Color LaserJet Pro MFP M182 series, HP Color LaserJet Pro MFP M183 series
Quantity per pack *
1 pc(s)
Color toner cartridges quantity
1
Cartridge capacity
Standard Yield
Color toner page yield *
850 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.3" (363 mm)
Depth
3.78" (96 mm)
Height
4.37" (111 mm)
Weight
18.7 oz (530 g)
Package width
14.3" (363 mm)
Weight & dimensions
Package depth
3.78" (96 mm)
Package height
4.37" (111 mm)
Package weight
26.5 oz (750 g)
Technical details
Pallet net height
49.4" (125.4 cm)
Pallet net length
38.8" (98.6 cm)
Pallet net width
43.3" (110 cm)
Pallet net weight
402.3 lbs (182.5 kg)
Master (outer) cases per pallet layer (EU)
24 pc(s)
Logistics data
Pallet weight
8.66 oz (245.5 g)
EUR-pallet weight
6.44 oz (182.5 g)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
30 pc(s)
Number of cartons per pallet
300 pc(s)
Quantity per pallet
300 pc(s)
Quantity per EUR-pallet
216 pc(s)
Other features
Pallet dimensions (W x D x H)
43.3 x 38.8 x 49.4" (1100 x 986 x 1254 mm)
Pallet dimensions (W x D x H) (imperial)
43.3 x 38.8 x 49.4"
Pallet weight (imperial)
540 lbs
Pallet size (EU)
43.3 x 31.1 x 45.2" (1100 x 790 x 1148 mm)
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 215A Magenta Original LaserJet Toner Cartridge:
Disclaimer

[3] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.