location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 414X High Yield Cyan Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
414X High Yield Cyan Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2021X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018046313 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:19:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 414X High Yield Cyan Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 414X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 414 toner cartridges work with: HP LaserJet Enterprise M455, M480; HP LaserJet Pro M454, M479
  • - 1 Cyan (~6,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP toner cartridge features make printing easy. Only Original HP Toner cartridges with JetIntelligence are specially designed and precisely engineered for your HP printer or MFP—so you can increase efficiency and raise productivity.
  • - Ideal for producing professional-quality color prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 414X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 414X High Yield Cyan Original LaserJet Toner Cartridge :
The short editorial description of HP 414X High Yield Cyan Original LaserJet Toner Cartridge

414X High Yield Cyan Original LaserJet Toner Cartridge
More>>>
HP 414X High Yield Cyan Original LaserJet Toner Cartridge:
The official marketing text of HP 414X High Yield Cyan Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for producing professional-quality color prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Print vibrant color documents with Original HP Toner cartridges with JetIntelligence designed for your printer. Choose high-yield options for high-volume office printing[1] and protection against counterfeits with HP anti-fraud technology.

Short summary description HP 414X High Yield Cyan Original LaserJet Toner Cartridge:
This short summary of the HP 414X High Yield Cyan Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 414X High Yield Cyan Original LaserJet Toner Cartridge, 6000 pages, Cyan, 1 pc(s)

Long summary description HP 414X High Yield Cyan Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 414X High Yield Cyan Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 414X High Yield Cyan Original LaserJet Toner Cartridge. Color toner page yield: 6000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Built-in drum unit
No
Compatibility *
Color LaserJet Pro M454 series, Color LaserJet Pro MFP M479
Quantity per pack *
1 pc(s)
Color toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Color toner page yield *
6000 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
HP
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.3" (363 mm)
Depth
4.29" (109 mm)
Height
4.84" (123 mm)
Weight
22.9 oz (650 g)
Package width
14.3" (363 mm)
Package depth
4.29" (109 mm)
Package height
4.84" (123 mm)
Package weight
31.7 oz (900 g)
Logistics data
Pallet width
43.3" (110 cm)
Pallet length
39.4" (100 cm)
Pallet height
49.3" (125.1 cm)
Pallet weight
526.9 lbs (239 kg)
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
27 pc(s)
Quantity per pallet
243 pc(s)
Other features
Print technology
Laser printing
Country Distributor
United States 3 distributor(s)
México 1 distributor(s)
Canada 1 distributor(s)
Disclaimer HP 414X High Yield Cyan Original LaserJet Toner Cartridge:
Disclaimer

[1] HP 414X High Yield Original LaserJet Toner cartridges are not included in printer purchase; purchase separately. For more information, see http://www.hp.com/go/learnaboutsupplies.
[6] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.