location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 148A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
148A Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1480A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850663338 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 01:24:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 148A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 148A toner supplies deliver legendary HP print quality.
  • - 1 Black (~2,900) pages
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Help reduce waste. Save energy when printing with HP EcoSmart black toner.[1] Easily recycle HP Cartridges through HP Planet Partners[4] and buy Original HP Toner Cartridges with recycled content in the packaging.[5]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Track cartridge use with HP print gauge technology in Original HP Toner Cartridges. Receive alerts when supplies are low and consolidate order information across a fleet of printers with Web Jetadmin.[10]
  • - Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.
  • - What's in the box: 1 toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 148A Black Original LaserJet Toner Cartridge :
The short editorial description of HP 148A Black Original LaserJet Toner Cartridge

148A Black Original LaserJet Toner Cartridge
More>>>
HP 148A Black Original LaserJet Toner Cartridge:
The official marketing text of HP 148A Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.

HP Original LaserJet Toner cartridges with Jet Intelligence produce high-quality business documents. Maintain productivity with easy-to-manage cartridges offered in two sizes,[2] and designed with the environment[4,5,6] and security[8,9] in mind.

Short summary description HP 148A Black Original LaserJet Toner Cartridge:
This short summary of the HP 148A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 148A Black Original LaserJet Toner Cartridge, 2900 pages, Black, 1 pc(s)

Long summary description HP 148A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 148A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 148A Black Original LaserJet Toner Cartridge. Black toner page yield: 2900 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Black toner page yield *
2900 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.3" (362 mm)
Depth
4.02" (102 mm)
Height
7.8" (198 mm)
Weight
25.4 oz (720 g)
Package width
14.3" (362 mm)
Package depth
4.02" (102 mm)
Weight & dimensions
Package height
7.8" (198 mm)
Package weight
2.36 lbs (1.07 kg)
Technical details
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Pallet weight
5.82 oz (165 g)
EUR-pallet weight
4.69 oz (133 g)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
135 pc(s)
Quantity per pallet
135 pc(s)
Quantity per EUR-pallet
105 pc(s)
Other features
Pallet dimensions (W x D x H)
43.2 x 37.1 x 44.6" (1098 x 942 x 1134 mm)
Pallet dimensions (W x D x H) (imperial)
43.22 x 37.08 x 44.64"
Pallet weight (imperial)
363 lbs
Pallet size (EU)
43.3 x 29.1 x 44.8" (1100 x 740 x 1139 mm)
Country Distributor
United States 3 distributor(s)
Australia 4 distributor(s)
Canada 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 148A Black Original LaserJet Toner Cartridge:
Disclaimer

[2] High-yield cartridges are not included in printer purchase; purchase separately. HP 148X, 149X, 151X, 152X High-Yield Original LaserJet Toner Cartridge compared to HP 148A, 149A, 151A, and 152A Original LaserJet Toner Cartridges. Learn more at http://www.hp.com/learnaboutsupplies .
[4] HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/hprecycle .
[5] Calculations of 50-80% recycled material in cartridge packaging based on total packaging weight, varies by region.
[6] An HP printing system consists of HP printer, HP Paper and Original HP supply. Blue Angel DE-UZ 219 emissions criteria or earlier versions applicable when printing system launched.
[8] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips, and packaging security features vary locally by SKU. See http://www.hp.com/cartridgesecurity .
[9] See ISO/IEC 20243:2018 Open Trusted Technology Provider™ Standard Certification Register certification.opengroup.org/register/ottps-certification & keypointintelligence.com/HPCartridgeISO20243.

[2] NA: 2018 SpencerLab Color and 2019 SpencerLab Monochrome Reliability studies for North America, both commissioned by HP. Color study compared Original HP color cartridges with six brands of non-HP cartridges for the HP LaserJet Pro 400 M451dn; CE410A/X, CE411A/12A/13A cartridges. See https://www.spencerlab.com/reports/HP-CLR-Reliability-NA-2018.pdf . LA: Monochrome study compared Original HP cartridges with seven brands of non-HP cartridges for the HP Pro M402 and Pro M521 printers; HP 26A and 55A cartridges. See https://www.spencerlab.com/reports/HPReliability-NA-2019.pdf . 2019 SpencerLab Monochrome Reliability study, commissioned by HP, compared Original HP cartridges with five brands of non-HP cartridges sold in Latin America (GT, CL, CO, MX ) for the HP Pro M402 and Pro M521 printers, HP 26A and 55A cartridges. For details, see http://www.spencerlab.com/reports/HPReliability-LA-2019.pdf .
[4] An HP printing system consists of HP printer, HP Paper and Original HP supply. Blue Angel DE-UZ 219 emissions criteria or earlier versions applicable when printing system launched.
[5] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips, and packaging security features vary locally by SKU. See http://www.hp.com/cartridgesecurity .