location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W0P08AV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0P08AV
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC :
The short editorial description of HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC

128GB SATA 2.5" TLC SSD
More>>>
HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC:
The official marketing text of HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC as supplied by the manufacturer

Solid State Drives (SSDs) are fast becoming a real force with respect to storage in the computer industry. With no moving parts, storage is no longer bound by mechanical barriers to higher pe
rformance. HP SSDs for workstations offer overall performance significantly beyond that of SAS 15k rpm HDDs (Hard Disk Drives).

SSDs should be considered for most workstations since the number of processor cores and overall processing power can be limited by the I/O performance of the storage subsystem. For applications where 15k rpm HDDs deliver a performance improvement over standard SATA HDDs, an HP SSD will likely deliver even better performance

Short summary description HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC:
This short summary of the HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP W0P08AV, 128 GB, 2.5"

Long summary description HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC:
This is an auto-generated long summary of HP W0P08AV internal solid state drive 128 GB 2.5" Serial ATA TLC based on the first three specs of the first five spec groups.

HP W0P08AV. SSD capacity: 128 GB, SSD form factor: 2.5"

Features
SSD capacity *
128 GB
SSD form factor *
2.5"
Interface *
Serial ATA
Features
Memory type *
TLC
Other features
Internal
Yes