location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
st5747
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX419AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962592502 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Nov 2013
Product end of life date
Bullet Points HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Atom® N280 1.66 GHz
  • - 2 GB
  • - ENERGY STAR
Guarantee: Three-year limited hardware
Long product name HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280 :
The short editorial description of HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280

HP st5747 Streaming Client
More>>>
HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280:
The official marketing text of HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280 as supplied by the manufacturer










Short summary description HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280:
This short summary of the HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280 data-sheet is auto-generated and uses the product title and the first six key specs.

HP st5747, 1.66 GHz, Intel Atom®, N280, 667 MHz, 2 GB, ALC 272

Long summary description HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280:
This is an auto-generated long summary of HP st5747 1.66 GHz 3.46 lbs (1.57 kg) N280 based on the first three specs of the first five spec groups.

HP st5747. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB. Audio system: ALC 272. Power supply: 65 W. Country of origin: China

Processor
Processor frequency *
1.66 GHz
Processor family
Intel Atom®
Processor model
N280
Processor front side bus
667 MHz
Memory
Internal memory *
2 GB
Storage
Card reader integrated
No
Audio
Number of built-in speakers
1
Audio system
ALC 272
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
DisplayPorts quantity
1
PS/2 ports quantity
2
Display
Display included *
No
Power
Power supply
65 W
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3.46 lbs (1.57 kg)
Other features
Dimensions (WxDxH)
1.73 x 8.74 x 10.4" (43.9 x 221.9 x 263.9 mm)
Power requirements
100 - 240V, 50/60Hz
Networking features
Gigabit Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel