location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VP012AA 11.6" Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP012AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP012AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP VP012AA 11.6" Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 11.6" Black
  • - Scratch resistant
  • - 10.6 oz (300 g)
Guarantee: 1 Year
Long product name HP VP012AA 11.6" Sleeve case Black :
The short editorial description of HP VP012AA 11.6" Sleeve case Black

11.6" Mini Sleeve, 29.5cm, 0.3kg, Black
More>>>
HP VP012AA 11.6" Sleeve case Black:
The official marketing text of HP VP012AA 11.6" Sleeve case Black as supplied by the manufacturer

- The HP Mini sleeve is designed to protect your notebook and turn heads, thanks to the unique HP Swirl pattern. Fits Minis and Notebooks with diagonal screen sizes up to 29,5 cm (11.6”), offering durable, four-sided protection.
- Use this stylish sleeve to protect your Mini or Notebook. The distinctive HP Swirl pattern is sure to turn heads, wherever you go.
- With a durable exterior to protect your HP Mini from dust, dirt and debris and soft, velvet interior to protect it from scratches, the HP Mini sleeve will keep your Mini as good as new for a long time to come.
- The HP Mini sleeve is all about convenience and good looks. Attractive enough to carry as a stand-alone case you can tuck under your arm, and slim enough to slip inside your favourite bag, this sleeve will follow you everywhere.
- Slip essential accessories like your power supply and mini mouse into the secure exterior pocket, where they'll stay safe and easy to find.

Short summary description HP VP012AA 11.6" Sleeve case Black:
This short summary of the HP VP012AA 11.6" Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VP012AA, Sleeve case, 11.6", 10.6 oz (300 g)

Long summary description HP VP012AA 11.6" Sleeve case Black:
This is an auto-generated long summary of HP VP012AA 11.6" Sleeve case Black based on the first three specs of the first five spec groups.

HP VP012AA. Case type: Sleeve case, Maximum screen size: 11.6". Weight: 10.6 oz (300 g)

Features
Maximum screen size *
11.6"
Case type *
Sleeve case
Product main color *
Black
Protection features
Scratch resistant
Country of origin
China
Weight & dimensions
Width
11.6" (294 mm)
Depth
1.18" (30 mm)
Height
8.58" (218 mm)
Weight
10.6 oz (300 g)
Other features
Display diagonal (metric)
11.6" (29.5 cm)