HP logo

HP Compaq dc5850 AMD Athlon X2 5200B 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business SFF PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29212
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc5850 AMD Athlon X2 5200B 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business SFF PC Black:

HP Compaq dc5850, 2.7 GHz, AMD Athlon X2, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc5850 AMD Athlon X2 5200B 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business SFF PC Black:

HP Compaq dc5850. Processor frequency: 2.7 GHz, Processor family: AMD Athlon X2, Processor model: 5200B. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3100. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC. Weight: 16.8 lbs (7.6 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.