location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
365
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8L39C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808543388 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exceed your customers' image quality expectations, job after job. Achieve sharp, consistent results across a wide substrate range. Repeat, print to print. Expand into porous textiles.[1] Odorless HP Latex Ink prints go where solvent can't.
  • - Accept urgent jobs with confidence. Achieve high quality at high production speeds with HP Latex Optimizer. Avoid waiting—continuous printing, prints come out dry. Scratch-resistance comparable to hard-solvent inks[2] helps minimize damage risk.
  • - Maintain production speeds, save time with automated processes, maintenance. Save hours with automatic ICC profiling.[4] Get day-one image quality over printer life with user-replaceable HP Thermal Inkjet printheads. Monitor remotely—mobile app.[5]
Guarantee: One-year limited hardware warranty
Long product name HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN :
The short editorial description of HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN

Latex 365 Printer
More>>>
HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
The official marketing text of HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN as supplied by the manufacturer

Produce high quality for indoors and out at production speeds ideal for handling urgent jobs. Do textiles.[1] Eliminate dry time—and provide same-day delivery. Keep your running costs low and boost your capacity.

Short summary description HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
This short summary of the HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 365, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1200 x 1200 DPI, 625 x 1625 mm, Banner

Long summary description HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
This is an auto-generated long summary of HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 365. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: 625 x 1625 mm, Paper tray media types: Banner, Media thickness: 0.5 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Sound power level (standby): 39 dB, Sound pressure level (printing): 74 dB. Power consumption (typical): 4600 W

Expand your applications—beat client expectations

Print on traditional signage substrates and beyond—up to 64 inches—print textiles with the ink collector.[1]
Reach new indoor spaces that solvent can’t, like healthcare—water-based HP Latex Ink prints are odorless.
Enjoy efficient, automated double-sided banner printing.
Produce sharp, consistent, repeatable image quality with high-efficiency curing, 6 colors, and 1200 dpi.

Same day delivery—for highly demanding turnarounds

High quality at high speeds—334 ft²(31 m²)/hr high-speed outdoor quality with HP OMAS, HP Latex Optimizer.[3]
Reach production speeds and avoid wait time—prints come out completely dry and ready to finish and deliver.
Gain productivity—reduce time between jobs with continuous printing.
You can minimize damage risk—scratch resistance is comparable to hard-solvent inks on SAV and PVC banner.[2]

Keep your running costs low—boost your capacity

Increase production time and reduce time monitoring the printer—automatic, reliable, low-maintenance printing.
Save time—HP Custom Substrate Profiling and i1 embedded spectrophotometer make ICC profiling automatic.[4]
Maintain high image quality over the life of the printer with user-replaceable HP Thermal Inkjet printheads.
Monitor your printer remotely with the free HP Latex Mobile app.[5]

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print head
6
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
625 x 1625 mm
Paper tray media types *
Banner
Media thickness
0.5 mm
Maximum roll diameter
9.84" (25 cm)
Media width (rolls)
1625 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Built-in display *
Yes
Sound power level (standby)
39 dB
Sound pressure level (printing)
74 dB
Performance
Certification
WEEE; RoHS (EU, China, Korea, India, Ukraine, Turkey); REACH; EPEAT Bronze; OSHA; CE marking compliant
HP segment
Business
Power
Power consumption (typical)
4600 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
100.8" (2561 mm)
Depth
33.1" (840 mm)
Height
54.3" (1380 mm)
Weight
476.2 lbs (216 kg)
Packaging data
Package width
110" (2795 mm)
Package depth
29.9" (760 mm)
Package height
49.2" (1250 mm)
Package weight
669.1 lbs (303.5 kg)
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Electromagnetic compatibility
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Latex 365 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
Disclaimer

[1] Performance may vary depending on media—for more information, see www.hp.com/go/mediasolutionslocator. For best results, use textiles that do not stretch. The ink collector is required for porous textiles. [2] Estimates by HP Image Permanence Lab on a range of media. Scratch-resistance comparison based on testing HP Latex Inks and representative hard-solvent inks. Outdoor display permanence tested according to SAE J2527 using HP Latex Inks on a range of media, including HP media; in a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water; performance may vary as environmental conditions change. Laminated display permanence using HP Clear Gloss Cast Overlaminate. Results may vary based on specific media performance. [3] Banner-quality prints in outdoor (4-pass 4-color) mode. [4] ICC profiling with the spectrophotometer does not support uncoated textiles and backlits. [5] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.