HP logo

HP Latex 335 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12673
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points HP Latex 335 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
  • - Exceed your customers' image quality expectations, job after job. Achieve sharp, consistent results across a wide substrate range. Repeat, without surprises, print to print. With water-based HP Latex Inks, odorless prints go where solvent can't.
  • - No wait time—HP Latex prints come out completely dry. The automatic X-axis cutter helps you deliver same-day—and you can produce a wider range of applications. Scratch-resistance comparable to hard-solvent inks<sup>[1]</sup> helps minimize the risk of damage.
  • - Reach production speeds, save time with automated processes, maintenance, RIP inbox. Save hours—choose generic or customized media profiles, create your own. Get day-one image quality over printer life—user-replaceable HP Thermal Inkjet printheads.
Guarantee:
One-year limited hardware warranty
Long product name HP Latex 335 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:

Latex 335 Printer

HP Latex 335 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:

Gain versatility and enjoy convenient printing of outdoor and indoor jobs with this affordable printer. Prints come out completely dry, allowing you to provide same-day delivery. Buy in at an affordable price, and keep your running costs low.

Short summary description HP Latex 335 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:

HP Latex 335, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1200 x 1200 DPI, 625 x 1625 mm, Banner

Long summary description HP Latex 335 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:

HP Latex 335. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: 625 x 1625 mm, Paper tray media types: Banner, Media thickness: 0.5 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Sound power level (standby): 39 dB, Sound pressure level (printing): 74 dB. Power consumption (typical): 2600 W

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Latex 335 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN V7L47C:
[1] Estimates by HP Image Permanence Lab on a range of media. Scratch-resistance comparison based on testing HP Latex Inks and representative hard-solvent inks. Outdoor display permanence tested according to SAE J2527 using HP Latex Inks on a range of media, including HP media; in a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water; performance may vary as environmental conditions change. Laminated display permanence using HP Clear Gloss Cast Overlaminate. Results may vary based on specific media performance. [2] Applicable to HP Latex Inks. UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see www.ul.com/EL). UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit www.ul.com/gg or www.greenguard.org. HP WallArt printed on HP PVC-free Wall Paper and other prints on HP PVC-free Wall Paper printed with HP Latex Inks meet AgBB criteria for health-related evaluation of VOC emissions of indoor building products, see www.umweltbundesamt.de/en/topics/health/commissions-working-groups/committee-for-health-related-evaluation-of-building. [3] Indoor quality (8-pass 6-color) mode. [4] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.