location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
315
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7L46C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808543364 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exceed your customers' image quality expectations, job after job. Achieve sharp, consistent results across a wide substrate range. Repeat, without surprises, print to print. With water-based HP Latex Inks, odorless prints go where solvent can't.
  • - No wait time—HP Latex prints come out completely dry. The automatic X-axis cutter helps you deliver same-day—and you can produce a wider range of applications. Scratch-resistance comparable to hard-solvent inks[1] helps minimize the risk of damage.
  • - Free up workspace with front media loading. Automated processes and maintenance save time, RIP inbox. Choose generic or customized media profiles, create your own. You replace HP Thermal Inkjet printheads for day-one image quality over printer life.
Guarantee: One-year limited hardware warranty
Long product name HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN :
The short editorial description of HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

Latex 315 Printer
More>>>
HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
The official marketing text of HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer

This compact 54-inch printer is ideal for entry into the HP Latex Sign & Display market. It's a perfect fit for small spaces. It's easy to operate. Eliminate dry time—now you can provide same-day delivery, and say "yes" to every job.

Short summary description HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 315, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Yellow, 1200 x 1200 DPI, Banner, 0.5 mm

Long summary description HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 315. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.5 mm, Maximum roll diameter: 7.09" (18 cm). Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Sound power level (standby): 38 dB, Sound pressure level (printing): 54 dB. Power supply: 2200 W

Expand your applications—beat client expectations

Print beyond paper—expand to self-adhesive vinyl, backlits, wall paper, and more—up to 54 inches.
Reach new indoor spaces that solvent can’t, like healthcare—water-based HP Latex Ink prints are odorless.
Win new clients on eco standards—UL ECOLOGO®, UL GREENGUARD GOLD Certified inks; prints meet AgBB criteria.[2]
Produce sharp, consistent, repeatable image quality with high-efficiency curing, 6 colors, and 1200 dpi.

Same-day delivery—you can say "yes" to every job

Eliminate waiting time—prints come out completely dry and ready for finishing and delivery.
Produce high quality at speed—129 ft² (12 m²)/hr indoor quality with HP OMAS and HP Latex Optimizer.[3]
Deliver jobs immediately with the automatic X-axis cutter.
You can minimize damage risk—scratch resistance is comparable to hard-solvent inks on SAV and PVC banner.[1]

Compact, easy operation helps keep costs low

Free up workspace and your operator with front media loading and automatic, reliable, low-maintenance printing
Use optimized profiles, customize yours—HP Quick Substrate Profiling; easy FlexiPrint HP Edition RIP inbox.
Maintain high image quality over the life of the printer with user-replaceable HP Thermal Inkjet printheads.
Monitor your printer remotely with the free HP Latex Mobile app.[4]

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.5 mm
Maximum roll diameter
7.09" (18 cm)
Media width (rolls)
1371 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Built-in display *
Yes
Sound power level (standby)
38 dB
Sound pressure level (printing)
54 dB
HP segment
Home, Home office
Power
Power supply
2200 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
90.8" (2307 mm)
Depth
33.1" (840 mm)
Height
54.3" (1380 mm)
Weight
383.6 lbs (174 kg)
Packaging data
Package width
100" (2541 mm)
Package depth
29.9" (760 mm)
Package height
49.2" (1250 mm)
Package weight
567.7 lbs (257.5 kg)
Quick start guide
Yes
Other features
Vinyl media
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Latex 315 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Estimates by HP Image Permanence Lab on a range of media. Scratch-resistance comparison based on testing HP Latex Inks and representative hard-solvent inks. Outdoor display permanence tested according to SAE J2527 using HP Latex Inks on a range of media, including HP media; in a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water; performance may vary as environmental conditions change. Laminated display permanence using HP Clear Gloss Cast Overlaminate. Results may vary based on specific media performance. [2] Applicable to HP Latex Inks. UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see www.ul.com/EL). UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit www.ul.com/gg or www.greenguard.org. HP WallArt printed on HP PVC-free Wall Paper and other prints on HP PVC-free Wall Paper printed with HP Latex Inks meet AgBB criteria for health-related evaluation of VOC emissions of indoor building products, see www.umweltbundesamt.de/en/topics/health/commissions-working-groups/committee-for-health-related-evaluation-of-building. [3] Indoor quality (8-pass 6-color) mode. [4] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.