HP logo

HP Intel Ethernet I350-T2 2-Port 1Gb NIC

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
425317
Info modified on:
08 May 2025, 14:34:20
End of life date:
31 Dec 2023
Short summary description HP Intel Ethernet I350-T2 2-Port 1Gb NIC:

HP Intel Ethernet I350-T2 2-Port 1Gb NIC, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s

Long summary description HP Intel Ethernet I350-T2 2-Port 1Gb NIC:

HP Intel Ethernet I350-T2 2-Port 1Gb NIC. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.