location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U8CJ5PE
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 23:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 year(s)
  • - Service time (hours x days): 9x5
  • - Response time: 4 h
Long product name HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x :
The short editorial description of HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x

1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x
More>>>
HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x:
The official marketing text of HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x as supplied by the manufacturer

When hardware issues come up, the sooner you can get running again, the better. Have expertise at the ready with HP Next Business Day[1] Onsite Service with Defective Media Retention, and vastly improve your product uptime. With high-quality remote assistance and convenient onsite support available the next business day, help is there when you need it – so you can get back to work. When dealing with failed storage media, you maintain control of your sensitive data.

Short summary description HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x:
This short summary of the HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x, 1 year(s), 9x5

Long summary description HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x:
This is an auto-generated long summary of HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x based on the first three specs of the first five spec groups.

HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x. Number of years: 1 year(s), Service time (hours x days): 9x5, Response time: 4 h

We’ll be there the next business day[1]

Our experts are ready when you need you help. In-person repairs, parts, and service will arrive at your door the very next business day.[1]

Stay in control of your data

You retain possession of failed storage media, so you can securely dispose of or archive it in a way that helps meet your security standards or industry requirements.

Support you can count on

Know that your hardware will be up and running as soon as possible thanks to our knowledgeable expertise and efficient service and support.

Features
Service time (hours x days)
9x5
Response time
4 h
Number of years
1 year(s)
Compatibility
Color LaserJet M552/3
HP segment
Business
Supplier features
Support type
Onsite repair
Place of service
Onsite
Supplier features
Warranty coverage
Post warranty
Coverage details
Standard workdays - 9 hours
Duration
1 year
Response time
4 hour response
Service method
Onsite repair
Additional support option
Defective media retention
Care Pack type
Electronic
Coverage period
12 month(s)
Warranty type
P
Country Distributor
Nederland 3 distributor(s)
Australia 3 distributor(s)
Belgium 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 1 year Post Warranty 4h 9x5 Service for Color LaserJet M55x:
Disclaimer

[1] Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit https://cpc2.ext.hp.com/. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.