location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3y 4h Response Onsite RPOS Hardware Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3y 4h Response Onsite RPOS Hardware Support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U8CD1E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 17:32:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 3y 4h Response Onsite RPOS Hardware Support
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 3 year(s)
  • - Service time (hours x days): 9x5
  • - Response time: 4 h
  • - On-site support
Long product name HP 3y 4h Response Onsite RPOS Hardware Support :
The short editorial description of HP 3y 4h Response Onsite RPOS Hardware Support

3y 4h Response Onsite RPOS Hardware Support
More>>>
HP 3y 4h Response Onsite RPOS Hardware Support:
The official marketing text of HP 3y 4h Response Onsite RPOS Hardware Support as supplied by the manufacturer

When time is money, you can't wait for your POS device to be repaired next week – or even the next day. You need quick access to remote technical assistance — and if required, 4-Hour Onsite Service [1]. This service is available 9 hours per day during standard local business hours, and the standard local work week, excluding HP holidays.

Short summary description HP 3y 4h Response Onsite RPOS Hardware Support:
This short summary of the HP 3y 4h Response Onsite RPOS Hardware Support data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3y 4h Response Onsite RPOS Hardware Support, 3 year(s), On-site, 9x5

Long summary description HP 3y 4h Response Onsite RPOS Hardware Support:
This is an auto-generated long summary of HP 3y 4h Response Onsite RPOS Hardware Support based on the first three specs of the first five spec groups.

HP 3y 4h Response Onsite RPOS Hardware Support. Number of years: 3 year(s), Service time (hours x days): 9x5, Response time: 4 h, Type: On-site

Get back to work quickly

4-Hour Onsite Hardware Support provides remote assistance and 4-hour onsite response [1] for your covered hardware, helping you to improve product uptime.

Troubleshoot remotely

HP will work during the coverage window to isolate the hardware incident and remotely troubleshoot, remedy, and resolve the incident.

Get fast onsite service

For hardware incidents that cannot be resolved remotely, an HP authorized representative will provide 4-hour onsite response technical support [1] on covered hardware products to return them to operating condition.

Features
Type
On-site
Service time (hours x days)
9x5
Response time
4 h
Number of years
3 year(s)
On-site support
Yes
HP segment
Business
Supplier features
Support type
Onsite repair
Place of service
Onsite
Supplier features
Warranty coverage
In warranty
Coverage details
Standard workdays - 9 hours
Duration
3 years
Response time
4 hour response
Service method
Onsite repair
Additional information
Excludes external monitor
Care Pack type
Electronic
Coverage period
36 month(s)
Warranty type
S
Country Distributor
United Kingdom 2 distributor(s)
Australia 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 3y 4h Response Onsite RPOS Hardware Support:
Disclaimer

[1] Service levels and response times may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit https://cpc2.ext.hp.com/. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.