location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMP 120 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8X44A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018477797 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Aug 2019
Product end of life date
HP WW AMP Product Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP WW AMP Product Guide (Mobile) (10.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP WW AMP Competitive PPT (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP WW AMP Quick Reference Sheet (Mobile) (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP WW AMP Quick Reference Sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conversation starter for voice-activated printing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Printing with Google. Voice-activated printing help page (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Printing with Microsoft Cortana. Voice-activated printing help page (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Keypoint Intelligence Custom Test Report: Voice-activated printing (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Printing with Amazon Alexa. Voice-activated printing help page (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Say hello to voice-activated printing. US mobile Quick reference sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Say hello to voice-activated printing. US Quick reference sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP AMP Printer Series - Red Dot Design Award 2018 (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Substantiation for statements in the HP Innovation Journal (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 7.8 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Bluetooth
Long product name HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

HP AMP 120 Printer
More>>>
HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Easily print and play music directly from your smartphone to a printer featuring built-in Bluetooth® speakers.[1,3] Control your printer using the HP Smart app, and easily take phone calls at the printer.[3]
Play music on your printer
Stream music from your smartphone directly to your printer with built-in Bluetooth® speakers.
Amazing audio, crystal clear
Count on great sound quality with impressive clarity and bass, with Smart Amp technology.
The power of your printer in the palm of your hand
Scan on the go, print from social media and the cloud, easily order ink, and quick setup with HP Smart app.
Talk on the phone using your printer
Easily take phone calls directly from the control panel, using the built-in microphone.
Easily charge your phone
Keep your phone charged directly at the printer, using the built-in device charging port.

Short summary description HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP AMP 120 Printer, Color, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 7.8 ppm

Long summary description HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP AMP 120 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP AMP 120 Printer. Color, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7.8 ppm. Duplex printing. Wi-Fi. Product color: Black

Features
Duplex printing *
Yes
Page description languages *
PCL 3 GUI
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
HP segment
Home
Printing
Print resolution black
1200 x 1200 DPI
Resolution color
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.8 ppm
Print speed (color, normal quality, A4/US Letter)
5.5 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
18 s
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Paper tray media weight
60 - 90 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Sound power level (standby)
96 dB
Design
Market positioning *
Home & office
Product color *
Black
Built-in display *
No
Power
Power consumption (off)
0.06 W
Power consumption (standby)
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.9" (405 mm)
Depth
6.97" (177 mm)
Height
5.71" (145 mm)
Weight
5.73 lbs (2.6 kg)
Packaging data
Package width
17.7" (449 mm)
Package depth
6.89" (175 mm)
Package height
10.7" (272 mm)
Package weight
7.98 lbs (3.62 kg)