location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6 24-in Postscript Printer - TAA - Single Roll Only
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8W15B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018704947 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:19:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
Guarantee: One-year limited hardware warranty
Long product name HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only :
The short editorial description of HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only

DesignJet Z6 24-in Postscript Printer - TAA - Single Roll Only
More>>>
HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only:
The official marketing text of HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only as supplied by the manufacturer

Read details more clearly and see high-contrast color with new high-definition HP printheads. HP Pixel Control enables smooth gradients, and the integrated vertical trimmer streamlines finishing.[3] Handle complex files and secure your printers/data.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only:
This short summary of the HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 610 x 1676 mm

Long summary description HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only:
This is an auto-generated long summary of HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only based on the first three specs of the first five spec groups.

HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF. Maximum print size: 610 x 1676 mm, Paper tray media types: Banner, Bond paper, Coated paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Internal storage capacity: 500 GB, Storage media: HDD. Power supply: 100 W, Power consumption (off): 0.1 W

PRECISE—Clearly distinguish subtle details

Read details more clearly and see high-contrast color with new high-definition HP printheads.
No need for light inks with HP's dual drop technology.
Get smooth gradients, even for challenging color combinations, with HP Pixel Control.
Work with water- and fade-resistant prints, indoors and out, with HP Vivid Photo Inks.[1]

FAST—Work without delays

Handle even the most complex files with powerful processing architecture and the Adobe PDF Print Engine.[2]
Cut maps to different sizes in fewer steps with the first printer including an integrated vertical trimmer.[3]
Print up to 20% faster[4] with 2400 nozzle-per-inch, high-definition HP printheads.
Spend less time on media changes and adjustments with dual roll support and automatic roll switching.[3]

SECURE—Protect your work and your information

Protect printers/data from unauthorized access with HP Secure Boot, whitelisting, and encrypted hard disk.
Protect documents, preserve confidentiality with authentication solutions like PIN printing, card readers.[5]
Secure your printers with HP JetAdvantage Security Manager; manage your fleet remotely with HP Web Jetadmin.

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colors *
Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
610 x 1676 mm
Paper tray media types *
Banner, Bond paper, Coated paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.8 mm
Maximum roll diameter
5.31" (13.5 cm)
Print margin cut-sheet
5 x 17 x 5 x 5
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Direct printing
Yes
Performance
Product color *
Black
Built-in display *
Yes
Internal storage capacity
500 GB
Storage media
HDD
Sound power level (standby)
33 dB
Sound pressure level (printing)
42 dB
Brand-specific features
HP Web Jetadmin
Yes
Power
Power supply
100 W
Power consumption (off)
0.1 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
50.9" (1293 mm)
Depth
27.4" (695 mm)
Height
39.3" (998 mm)
Weight
145.5 lbs (66 kg)
Packaging data
Package width
56.7" (1440 mm)
Package depth
30.2" (766 mm)
Package height
28.3" (718 mm)
Package weight
213.8 lbs (97 kg)
Quick start guide
Yes
Country Distributor
United States 2 distributor(s)
Canada 1 distributor(s)
Disclaimer HP Designjet Z6 24-in Postscript Printer - TAA - Single Roll Only:
Disclaimer

[1] Performance may vary based on writing system differences. Print permanence estimates by HP Image Permanence Lab based on the same formulation of HP Vivid Photo Inks used with the HP DesignJet Z6200 Photo Production Printer, using 6 inks. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab on a range of HP media. For more information, see http://www.HPLFMedia.com/printpermanence
[2] The Adobe PDF Print Engine (APPE) is Adobe’s high speed, high fidelity print platform. Version 4 extends APPE’s leading edge for print reproduction with new performance efficiencies and breakthrough rendering features. APPE 4 enables printers to increase workflow efficiency and capitalize on the profit potential of innovations in inkjet print technology. To learn more, visit https://www.adobe.com/products/pdfprintengine.html
[3] Vertical trimmer and dual rolls included with the HP DesignJet Z6dr 44-in PostScript® Printer with V-Trimmer only.
[4] Based on internal HP testing. Up to 20% faster printing compared to the HP DesignJet Z2600 PostScript® Printer and HP DesignJet Z5600 PostScript® Printer. May vary depending on print mode and media type.
[5] Card reader functionality enabled through optional third-party solutions.

Technical specification disclaimers
Maximum rate of output for color image 100% color coverage. Printed on maximum roll size, with Original HP Vivid Photo Inks.
Mechanical printing time with Original HP Vivid Photo Inks.
Borderless printing available on photo gloss, photo satin, polypropylene, and backlit roll media.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with HP Vivid Photo Inks.
Measured on HP Matte Film.
Based on 4 GB RAM.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.