location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
820 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T7N79AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894704450 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Oct 2019
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-6300U (3MB Cache, 2.4GHz)
  • - 31.8 cm (12.5") Full HD 1920 x 1080 IPS
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Intel Core i5-6300U (3MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 31.8 cm (12.5") Full HD 1920 x 1080 IPS, Intel HD Graphics 520, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

Thin, light, and ready to work!
Impressively thin and light, the HP EliteBook 820 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.

Short summary description HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 820 G3, Intel® Core™ i5, 2.4 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 820 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Silver

Portable powerhouse

Combine high performance technology and long battery life with Windows 10 Pro,[1] 6th Gen Intel® Core™ processors,[2] and a PCIe Gen3 SSD.[3] Unlock next generation memory performance with DDR4 memory for your most demanding business applications.

Slim new design with all the right ports

Connect to essential ports you need without the hassle of dongles. At just 18.9 mm, the ultraslim and light HP EliteBook 820 comes with VGA, Display Port, RJ-45, USB, USB-C™, and enterprise docking capabilities.

Strong security, powerful manageability

Protect, detect, and recover from malicious attacks with HP Sure Start with Dynamic Protection - the industry’s first self-healing BIOS that monitors and corrects BIOS corruption every 15 minutes.

Designed for collaboration

Replace your speaker phone with the HP EliteBook 820 with Audio by Bang & Olufsen plus HP Noise Reduction Software that provides a rich collaboration experience for applications like Skype for Business.[3]

Self-healing safeguard

HP Sure Start with Dynamic Protection checks your BIOS every 15 minutes to detect attacks and corruption then self-heals the BIOS automatically.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP EliteBook 820.

Give your fingers a break

Enjoy a remarkable balance of comfort and feedback with the HP Premium Keyboard engineered for accuracy.

Field ready

Stand up to the workload with an EliteBook that passed MIL-STD 810G testing.[4]

In-house serviceability

Expand your system’s memory, battery, storage, and WWAN.[5]

Give your speakers a boost

Experience the difference with HP Clear Sound AMP and the HP EliteBook 820 speakers.

Cut out the chatter

Suppress background noise including keyboard clicks with HP Noise Reduction Software.

See it clearly

Pick the right display for the way you work with FHD touch display.[3]

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
12.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Dual-screen
No
sRGB coverage (typical)
70%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Ports & interfaces
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Brand-specific features
HP 3D DriveGuard
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam
HP Software provided
HP BIOSphere with HP Sure Start; HP Client Security; HP Connection Manager ); HP ePrint Driver; HP SoftPaq Download Manager; HP Mobile Connect Pro; HP Noise Reduction Software; HP Image Assistant
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
44 Wh
Battery life (max)
12.3 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
12.2" (310 mm)
Depth
8.62" (218.9 mm)
Height
0.744" (18.9 mm)
Weight *
2.78 lbs (1.26 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 15:29:32
Uk has collected 20 expert reviews for HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
notebookcheck.net
Updated:
2020-02-01 15:29:32
Let down by the display. The third generation of the HP EliteBook 820 is a compact subnotebook with a 12.5-inch screen, which is designed for business environments. Our review configuration, however, is unbalanced, because besides good performance, you al...
Good sturdy chassis with good build quality, good input devices, very fast Wi-Fi, good maintainability, very good system performance, 3-years warranty...
Bad bad TN display with limited viewing angles, coil whining for our review unit, humming fan, spongy pointer buttons, expensive...
Bottom line What a shame, HP. The manufacturer really convinces with the EliteBook 820 G3 in some respects, but the negative impressions dominate after our review. The biggest issue is certainly the display. It is unfortunate that only the high-end configurations are...
85%
Disclaimer HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [3] Sold separately or as an optional feature. [4] MIL STD 810G testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [5] WWAN is an optional feature and use requires separately purchased service contract. Check with service provider for coverage and availability in your area.