HP logo

HP T6N30AA customer display Black, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
503774
Info modified on:
02 Nov 2024, 00:07:51
Guarantee:
Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP T6N30AA customer display Black, Silver:

10.1" Retail Touch Monitor, 1.15kg

HP T6N30AA customer display Black, Silver:

Deliver an enhanced, personalized service experience to your customers with the HP L7010t Touch Monitor, an eye-catching, virtually borderless touch display that provides easily readable price, product, and order information, and allows customers to enter loyalty information or other preferences.

Wide aspect for a wide range of apps

Deploy a 10.1-inch diagonal, 16:9 aspect ratio, high-resolution display that is optimized for the latest retail and hospitality software.

Easy interactivity

Integrated projective capacitive touch technology provides a familiar, intuitive experience similar to smartphone and tablet devices and supports ten-point and Beep-on-Touch, even with wet fingers.

Durability for high-traffic areas

Place the sleek, sturdy display where you need it with a VESA mount1 that enables use as a customer-facing display with the HP RP92 or as a standalone display on a stand or wall.3 The narrow-bezel glass is dust-resistant and easy to clean.

Designed with the environment in mind

Get an intelligent, energy-efficient display that is ENERGY STAR® certified and EPEAT® Gold registered.

Backed by world-class support specialists

Rest assured that your IT investment is supported by a three-year standard limited warranty and optional HP Care Packs.

Short summary description HP T6N30AA customer display Black, Silver:

HP T6N30AA, 10.1", 220 cd/m², 160°, Black, Silver, Business, 9.68" (245.9 mm)

Long summary description HP T6N30AA customer display Black, Silver:

HP T6N30AA. Display diagonal: 10.1", Display brightness: 220 cd/m², Viewing angle: 160°. Product color: Black, Silver, HP segment: Business. Width: 9.68" (245.9 mm), Depth: 1.63" (41.5 mm), Height: 6.78" (172.2 mm). Package width: 192.9" (4900 mm), Package depth: 127.2" (3230 mm), Package height: 104.7" (2660 mm)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.