location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Bus Slim Keyboard/Mouse/Mousepad Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Bus Slim Keyboard/Mouse/Mousepad Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4E63AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894557834 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:41:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP USB Bus Slim Keyboard/Mouse/Mousepad Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB Membrane
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
Guarantee: One year limited warranty
Long product name HP USB Bus Slim Keyboard/Mouse/Mousepad Kit :
The short editorial description of HP USB Bus Slim Keyboard/Mouse/Mousepad Kit

HP USB Bus Slim Keyboard/Mouse/Mousepad Kit
More>>>
HP USB Bus Slim Keyboard/Mouse/Mousepad Kit:
The official marketing text of HP USB Bus Slim Keyboard/Mouse/Mousepad Kit as supplied by the manufacturer

Extend your input capabilities with keyboards and mice from HP.

Short summary description HP USB Bus Slim Keyboard/Mouse/Mousepad Kit:
This short summary of the HP USB Bus Slim Keyboard/Mouse/Mousepad Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Bus Slim Keyboard/Mouse/Mousepad Kit, Full-size (100%), Wired, USB, Membrane, Black, Mouse included

Long summary description HP USB Bus Slim Keyboard/Mouse/Mousepad Kit:
This is an auto-generated long summary of HP USB Bus Slim Keyboard/Mouse/Mousepad Kit based on the first three specs of the first five spec groups.

HP USB Bus Slim Keyboard/Mouse/Mousepad Kit. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Recommended usage: Office. Product color: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Design
Product color *
Black
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Packaging content
Number of products included *
2 pc(s)
Country Distributor
United States 1 distributor(s)