location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Managed E85055dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Managed E85055dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3U66A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015438521 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 14:40:39
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Managed E85055dn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Front-facing USB printing; Roam; Two-sided printing; Fast first page out speeds; Energy Efficient; Strong Security
  • - Print
  • - Print speed up to 56 ppm (black) and 56 ppm (color)
  • - Up to 1200 x 1200 dpi
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (Warranty Code 4G; Warranty ID A001)
Long product name HP Color LaserJet Managed E85055dn :
The short editorial description of HP Color LaserJet Managed E85055dn

Color LaserJet Managed E85055dn
More>>>
HP Color LaserJet Managed E85055dn:
The official marketing text of HP Color LaserJet Managed E85055dn as supplied by the manufacturer

Maintain maximum productivity while printing exceptional color. Print phenomenal color while maximizing uptime – now with original HP JetIntelligence toner technology. Expect consistently fast output, brilliant prints, and the world’s strongest security.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Managed E85055dn:
This short summary of the HP Color LaserJet Managed E85055dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Managed E85055dn, Laser, Color, 1200 x 1200 DPI, A3, 56 ppm, Duplex printing

Long summary description HP Color LaserJet Managed E85055dn:
This is an auto-generated long summary of HP Color LaserJet Managed E85055dn based on the first three specs of the first five spec groups.

HP Color LaserJet Managed E85055dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 56 ppm, Duplex printing. Display: CGD, Product color: White

Work stands out with exceptional color performance

Look professional with vibrant, high-quality color prints that can stand the test of time
Get professional quality and performance with Original HP Toner cartridges and drums with JetIntelligence.
Produce full-bleed A3 marketing materials by printing on SRA 3 paper and trimming down to size.

The world’s most secure printing[1]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.

Minimal interruptions. Maximum productivity.

Long-life toner with Consumables Access Control helps reduce cpp and prevent early cartridge replacement.
Change the toner and drum in seconds. Both are easily accessible and come already installed out of the box.
Tailor this printer to help you meet the needs of your business with a wide range of paper-handling accessories.
Grab pages and go. This HP LaserJet wakes up quickly and prints fast—up to 55/56, (letter/A4) ppm.[2]

Built with the environment in mind.

Help save paper right out of the box. The duplex print setting is set at default paper savings mode.[3]
Help reduce wasted paper, toner, and time by only printing the jobs that are needed with HP Roam for Business.

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (color, normal quality, A4/US Letter)
56 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
56 ppm
Print speed (black, normal quality, A3)
26 ppm
Print speed (color, normal quality, A3)
26 ppm
Warm-up time
150 s
Warm-up time (from sleep mode)
150 s
Time to first page (black, normal)
5.9 s
Time to first page (color, normal)
6.3 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
250000 pages per month
Recommended duty cycle
0 - 50000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, Barcode, TrueType
Country of origin
Japan
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4450 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
316 x 453 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
2.52 - 12.6" (64 - 320 mm)
Custom media length
5 - 18" (127 - 457.2 mm)
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, FIPS 140, FIPS 140-2, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1536 MB
Maximum internal memory
3584 MB
Memory slots
1
Memory type
DDR3
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Performance
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Certification
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A/ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
870 W
Power consumption (max)
60 W
Power consumption (ready)
77 W
Power consumption (PowerSave)
0.08 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.725 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Other operating systems supported
iOS, Android
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
21.9" (556 mm)
Depth
24" (610 mm)
Height
20.5" (520 mm)
Pallet dimensions (W x D x H)
31.1 x 29.9 x 83" (790 x 760 x 2107 mm)
Weight
115.3 lbs (52.3 kg)
Packaging data
Package width
30.9" (786 mm)
Package depth
29" (736 mm)
Package height
25.7" (652 mm)
Package weight
131.2 lbs (59.5 kg)
Packaging content
Included cartridge capacity (black)
16000 pages
Included cartridge capacity (CMY)
13000 pages
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet weight
6.65 oz (188.4 g)
Number of layers per pallet
3 pc(s)
Quantity per pallet
3 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Recommended humidity operating range
30 - 70%
Pallet dimensions (W x D x H) (imperial)
31.1 x 29.92 x 82.94"
Pallet weight (imperial)
415.43 lbs
Acoustic power emissions (ready)
49 dB
Acoustic pressure emissions bystander (ready)
33 dB
Country Distributor
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Managed E85055dn:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://www.hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims
[2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[3] Dependent upon country setup specifications.

Technical specification disclaimers
Optional 500 GB Hard Disk
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Standard cartridges included; yields 16,000 black and 13,000 color composite (C/M/Y) pages. Average black and color composite (C/M/Y) declared toner yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
With no accessories and multi-purpose tray closed
With print cartridges
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
BA TEC is equal to Best TEC. Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star Version 3.0 TEC is not comparable to Energy Star Version 2.0 TEC values or BA TEC values. BA uses Energy Star Version 2.0 TEC. Energy Star value typically based on measurement of 115V device.
Average black and color composite (C/M/Y) declared toner yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription may be required. For more information, visit http://hp.com/go/roam
To achieve maximum memory, purchase a DIMM accessory (TAA compliant only with TAA compliant DIMM). A firmware update may be required for configuration page to accurately reflect the accessory DIMM is installed.
Measured using ISO/IEC 24734 excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration software application driver and document complexity.
Measured using ISO 24734 Feature Test A5 Landscape Feed. Speed may vary based on content PC media orientation and media type.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration software application driver and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.