Laser, 1200 x 1200dpi, 45ppm, A4, 1200MHz, 1024MB, WiFi, LCD, 6.86″
HP LaserJet printers power office productivity with a smart, streamlined design that’s reliable and hassle-free. Count on premium quality, maximum uptime, and the strongest security[1]—all intended to drive successful organizations forward.
HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing, Laser, Color, 1200 x 1200 DPI, A3, 46 ppm, Duplex printing
HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: White