HP logo

HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
6426
Info modified on:
15 May 2024, 14:52:53
Bullet Points HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing:
  • - Expect premium marketing materials and professional-quality documents with vivid color images and graphics. Built for great color performance and a toner formula designed for consistent quality and brilliant color output.
  • - Annoying interruptions and complex maintenance can slow down printing and the pace of business. Avoid pauses in productivity with an HP LaserJet Printer designed for maximum uptime, so you can count on reliable results day in and day out.
  • - HP printers have the industry’s strongest security<sup>[1]</sup> because they’re always on guard, continually detecting and stopping threats while adapting to new ones. And only HP printers automatically self-heal from attacks, so IT doesn’t need to intervene.
Guarantee:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G; wty ID A001)
Long product name HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing:

Laser, 1200 x 1200dpi, 45ppm, A4, 1200MHz, 1024MB, WiFi, LCD, 6.86″

HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing:

HP LaserJet printers power office productivity with a smart, streamlined design that’s reliable and hassle-free. Count on premium quality, maximum uptime, and the strongest security[1]—all intended to drive successful organizations forward.

Short summary description HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing:

HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing, Laser, Color, 1200 x 1200 DPI, A3, 46 ppm, Duplex printing

Long summary description HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing:

HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: White

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Color LaserJet Managed E75245dn, Print, Front-facing USB printing; Roam; Two-sided printing T3U64A#B13:
[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims [2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.