location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M751n, Print, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise M751n, Print, Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3U43A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018847828 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:27:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Color LaserJet Enterprise M751n, Print, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enterprise Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 41 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 1536 MB Built-in processor 1200 MHz
More>>>
Short summary description HP Color LaserJet Enterprise M751n, Print, Two-sided printing:
This short summary of the HP Color LaserJet Enterprise M751n, Print, Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M751n, Print, Two-sided printing, Laser, Color, 1200 x 1200 DPI, A3, 41 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M751n, Print, Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise M751n, Print, Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M751n, Print, Two-sided printing. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 41 ppm, Duplex printing. Display: LCD, Product color: White

Printing
Duplex printing mode
Manual
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (color, normal quality, A4/US Letter)
41 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
41 ppm
Print speed (black, normal quality, A3)
26 ppm
Print speed (color, normal quality, A3)
26 ppm
Warm-up time
131 s
Time to first page (black, normal)
5.7 s
Time to first page (color, normal)
6.1 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
0 - 40000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
Japan
Replacement cartridges
HP 658A Black LaserJet Toner Cartridge (~7,000 pages); HP 658A Cyan LaserJet Toner Cartridge (~6,000 pages); HP 658A Magenta LaserJet Toner Cartridge (~6,000 pages); HP 658A Yellow LaserJet Toner Cartridge (~6,000 pages); HP 658X Black LaserJet Toner Cartridge (~33,000 pages); HP 658X Cyan LaserJet Toner Cartridge (~28,000 pages); HP 658X Magenta LaserJet Toner Cartridge (~28,000 pages); HP 658X Yellow LaserJet Toner Cartridge (~28,000 pages); HP 660A Original LaserJet Imaging Drum (~65,000 pages, universal for all 4 colors)
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4450 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Transparencies, Heavy paper, Card stock, Labels, Glossy paper, Plain paper, Thick paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
2.52 - 12.6" (64 - 320 mm)
Custom media length
5 - 18" (127 - 457.2 mm)
Paper tray media weight
60 - 256 g/m²
Paper tray media weight (imperial)
16 - 80 lbs
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth
No
Security algorithms
PEAP, EAP-TLS, SNMPv3, WPA2-Enterprise, SSL/TLS, IPSec
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Mobile printing technologies
Mopria Print Service, HP ePrint, Google Cloud Print, Apple AirPrint
Performance
Internal memory *
1536 MB
Maximum internal memory
3584 MB
Memory slots
1
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Noise level (ready)
30 dB
Sound power level (printing)
6.6 dB
Design
Market positioning *
Enterprise
Product color *
White
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
2.7"
Power
Power consumption (printing) *
870 W
Power consumption (max)
870 W
Power consumption (ready)
48 W
Power consumption (PowerSave)
0.08 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.551 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
21.9" (556 mm)
Depth
23.2" (589 mm)
Height
15.7" (399 mm)
Pallet dimensions (W x D x H)
31.1 x 29.9 x 92.9" (790 x 760 x 2359 mm)
Weight
99.4 lbs (45.1 kg)
Packaging data
Package width
30.9" (786 mm)
Package depth
29" (736 mm)
Package height
22" (558 mm)
Package weight
116.6 lbs (52.9 kg)
Brand-specific features
HP ePrint
Yes
HP SureSupply
Yes
HP Web Jetadmin
Yes
HP JetAdvantage Secure Print
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Smart Install
Logistics data
Pallet weight
7.81 oz (221.5 g)
Number of layers per pallet
4 pc(s)
Quantity per pallet
4 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)