location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Keyed Cable Lock 10 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyed Cable Lock 10 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1A62UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894467652 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 10:32:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Keyed Cable Lock 10 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wrap the 6 ft (1.83 m) vinyl-coated, galvanized steel cable around any secure object and attach to your notebook. Insert the master key into the lock and turn clockwise 90 degrees for a great IT manager solution.
  • - The cable head swivels 360-degrees to help you position the cable as needed before you lock.
  • - Get the reassurance of a one-year limited warranty.
Guarantee: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options).
Long product name HP Keyed Cable Lock 10 mm :
The short editorial description of HP Keyed Cable Lock 10 mm

Keyed Cable Lock 10 mm
More>>>
HP Keyed Cable Lock 10 mm:
The official marketing text of HP Keyed Cable Lock 10 mm as supplied by the manufacturer

Secure your notebook
Help keep your notebook safe in the office and high-traffic areas by tethering it to a secure surface with the HP Master Keyed Cable Lock 10mm, designed specifically for ultra-thin profile notebooks.

Short summary description HP Keyed Cable Lock 10 mm:
This short summary of the HP Keyed Cable Lock 10 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Keyed Cable Lock 10 mm, 72" (1.83 m), Round key, Galvanized steel, Black

Long summary description HP Keyed Cable Lock 10 mm:
This is an auto-generated long summary of HP Keyed Cable Lock 10 mm based on the first three specs of the first five spec groups.

HP Keyed Cable Lock 10 mm. Product color: Black, Lock type: Round key, Material: Galvanized steel. Cable length: 72" (1.83 m), Cable diameter: 0.177" (4.5 mm), Weight: 4.23 oz (120 g)

Loop and lock

Wrap the 6 ft (1.83 m) vinyl-coated, galvanized steel cable around any secure object and attach to your notebook. Insert the master key into the lock and turn clockwise 90 degrees for a great IT manager solution.

Room to move

The cable head swivels 360-degrees to help you position the cable as needed before you lock.

Rest easy

Get the reassurance of a one-year limited warranty.

Features
Product color *
Black
Lock type *
Round key
Material
Galvanized steel
Keys quantity
2 keys
Weight & dimensions
Cable length *
72" (1.83 m)
Cable diameter
0.177" (4.5 mm)
Weight
4.23 oz (120 g)
Country Distributor
United States 2 distributor(s)