location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8216
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0G70A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894716248 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Sep 2018
Product end of life date
Bullet Points HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Count on remarkable value for your color printing needs. Spend up to 50% less per page compared with lasers,[1] and produce the color and black text output you need to keep your business humming.
  • - Stay on top of business. Complete high-volume jobs quickly and efficiently with fast two-sided printing. Easily print Microsoft® Office documents directly from your USB drive,[2] and boost productivity with a 2.0-inch (5.08-cm) display.
  • - Keep business moving. Easily print from your smartphone, tablet, or notebook PC, with a variety of mobile printing choices.[3]
  • - Get everything you need to easily manage your printing environment, from drivers to deployment to policies. With support for HP PCL 6, HP PCL 5c, and HP PS, you can expand print capabilities.
Long product name HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi :
The short editorial description of HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi

HP OfficeJet Pro 8216 Printer
More>>>
HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:
The official marketing text of HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Control costs and printing practices, with affordable color and comprehensive fleet-wide management. Print professional-quality color and get seamless print management features. Boost efficiencies with a variety of mobile printing choices.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Unleash your printing
Print wirelessly from your mobile device without a Wi-Fi code or password
Print from virtually anywhere with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Remote control for your printer
Manage your e-all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.
4 individual inks
Individual Inks - Replace only the individual ink cartridge that runs out

Short summary description HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro 8216, Color, 2400 x 1200 DPI, 4, A4, 30000 pages per month, 22 ppm

Long summary description HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet Pro 8216. Color, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Wi-Fi. Product color: Black, White

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi_x000D_
code or password[11]

Print from virtually anywhere with HP ePrint
Print from virtually anywhere with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[12]

Remote control for your printer

Manage your e-all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.[13]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[14]

4 individual inks
4 individual inks

Individual Inks - Replace only the individual ink cartridge that runs out

Remarkable value for professional, in-office color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.[1]
Print up to 3x as many pages with optional Original HP high-yield ink cartridges.[5]
Produce professional-quality color and black text that’s perfect for printing reports, emails, and more.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[6]

Everything you need to finish jobs fast

Speed through print jobs, using fast two-sided printing.[7]
Easily print Microsoft® Word and PowerPoint® files, plus Adobe® PDF files, directly from your USB drive.[2]
Stay productive with a 2.0-inch (5.08 cm) display with keypad that’s intuitive and easy to use.
Increase paper capacity to 500 sheets with the included second 250-sheet paper tray.

Mobile printing that keeps your business covered

Print directly from your mobile device without accessing the company network, from anywhere in the office.[4]
Easily print documents, photos, and more from a variety of smartphones and tablets.[3]

Superior fleet control, seamless management

Get increased printing options with HP PCL 6, HP PCL 5c, HP PS, and scalable TrueType fonts.
Easily take command of your printing environment from one central location, with HP Web Jetadmin.[8]
Make it easy for all to print with one common driver.[9]
Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.[10]

Features
Recommended duty cycle
250 - 1500 pages per month
Page description languages *
PCL 5, PCL 6, PCL XL, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Print speed (color, draft quality, A4/US Letter)
34 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
150 sheets
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Direct printing
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
55 dB
Design
Market positioning *
Home & office
Product color *
Black, White
Built-in display *
Yes
Display diagonal
2"
Power
Power consumption (off)
0.12 W
Power consumption (standby)
3 W
Power consumption (max)
30 W
Energy Star Typical Electricity Consumption (TEC)
0.22 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.2" (488 mm)
Depth
16.9" (428 mm)
Height
11.4" (289 mm)
Weight
25.4 lbs (11.5 kg)
Packaging data
AC adapter included
Yes
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet
Package width
22.3" (567 mm)
Package depth
19.3" (490 mm)
Package height
19.3" (490 mm)
Package weight
32.8 lbs (14.9 kg)
Logistics data
Pallet weight
705.5 lbs (320 kg)
Other features
Number of users
5 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:30:55
Uk has collected 1 expert review for HP Officejet Pro 8216 inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2019-12-02 01:30:55
Essentially a two-drawer version of the HP OfficeJet Pro 8210, the OfficeJet Pro 8216 ($179.99) is notably slower than its less expensive sibling, but overall print quality is markedly better. A single-function color inkjet business printer, it's comparab...
Good Low purchase price, Terrific print quality, Instant Ink eligible, Many connectivity and mobile options...
Bad High cost per page without Instant Ink...
Bottom line The HP OfficeJet Pro 8216 is competitively priced for a single-function inkjet designed primarily for low-volume print environments, and its print quality is on par with its closest competitors...
80%
Disclaimer HP Officejet Pro 8216 inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:
Disclaimer

[1] Compared with the majority of color laser printers < $300 USD, August 2015; market share as reported by IDC as of Q2 2015. Cost-per-page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long-life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges' estimated street price and page yield. ISO yield based on continuous printing in default mode. For more information, see www.hp.com/go/learnaboutsupplies
[2] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[3] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting
[4] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[5] Based on yields for HP 956/957/958/959XL ink cartridges compared with HP 952/953/954/955A ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies
[6] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence
[7] Excludes first set of ISO test pages. For details, see www.hp.com/go/printerclaims
[8] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin
[9] The HP Universal Print Driver is available for download at no additional charge at www.hp.com/go/upd
[10] Based on HP internal research on competitor offerings (Device Security Comparison January 2015), and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Laboratory LLC, February 2015. Requires separate purchase. For details, see www.hp.com/go/securitymanager
[11] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[12] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[13] Mobile device requires wireless access point and an Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[14] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.