location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 6971 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0F34A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894644565 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:15:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Count on remarkable value for your color printing needs. Spend up to 50% less per page compared with lasers,[3] and produce the color and black text output you need to keep your business humming.
  • - Easily print when and where you need to from your smartphone, tablet, or notebook PC.[1] Get up and running right out of the box,[2] and connect the way you want to with Ethernet and wireless networking.[4]
  • - Work quickly and smoothly. Tap and swipe the touchscreen the same way you would a smartphone. Save paper with automatic two-sided printing, copy and scan two-sided originals, and send files to more places with less effort.[7]
Guarantee: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi :
The short editorial description of HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi

HP OfficeJet Pro 6971 All-in-One Printer
More>>>
HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi:
The official marketing text of HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi as supplied by the manufacturer

Supercharge the office with affordable color and fast two-sided performance. Save paper with automatic two-sided printing, and handle more tasks without slowing down. Get a variety of mobile printing options and seamless mobile setup.[1,2]
Color touchscreen
Manage jobs directly at the MFP, using the HP color touchscreen.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Automatic document feeder
Allows multiple pages to be copied or scanned at one time
On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.
HP Mobile Printing
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

Short summary description HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 6971 All-in-One Printer, Thermal inkjet, Color printing, 600 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 6971 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 600 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 11 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Color touchscreen
Color touchscreen

Manage jobs directly at the MFP, using the HP color touchscreen.

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[13]

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

HP Mobile Printing
HP Mobile Printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[14]

Remarkable value for professional, in-office color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.[3]
Print up to 5x as many black text pages with optional Original HP high-yield ink cartridges.[9]
Produce professional-quality color and black text that’s perfect for printing reports, charts, and more.
Rely on Original HP pigment inks for durable prints that resist water and last for decades.[10]

Easy mobile printing, seamless mobile setup[2]

Easily print from a variety of smartphones and tablets.[11]
Connect a smartphone or tablet directly to the printer and easily print without a network.[5]
Print wirelessly, and share this all-in-one with other wireless-enabled devices.[4]
Easily manage printing tasks and scan on the go, with the HP All-in-One Printer Remote mobile app.[12]

Handle more tasks and effortlessly scan

Set the pace for success with rapid print, scan, and copy speeds.
Save paper and conserve resources—consume up to 50% less paper with automatic two-sided printing.
Make scanning effortless and accurate. Never turn a page again when you need to scan two-sided documents.
Quickly copy, scan, and fax multipage documents with the 35-page two-sided automatic document feeder.

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (color, draft quality, A4/US Letter)
26 ppm
Duplex print speed (ISO/IEC 24734) mono
9 ipm
Duplex print speed (ISO/IEC 24734) color
6 ipm
Time to first page (black, normal)
12 s
Time to first page (color, normal)
15 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (color, normal quality, A4)
7 cpm
Copy speed (black, draft, A4)
30 cpm
Copy speed (color, draft, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (color)
3.5 ppm
Scan speed (black)
8 ppm
Duplex scan speed (color)
1.5 ppm
Duplex scan speed (black)
4 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
20000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL, Monarch
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
500 MHz
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
2.65"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
27 W
Power consumption (average operating)
5.5 W
Power consumption (sleep)
1.21 W
Power consumption (off)
0.29 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.3" (463.7 mm)
Depth
15.4" (390 mm)
Height
9" (228.7 mm)
Weight
17.9 lbs (8.1 kg)
Packaging data
Package width
20" (508 mm)
Package depth
11.1" (282 mm)
Package height
18.3" (464 mm)
Package weight
22 lbs (10 kg)
Other features
PictBridge
No
Country Distributor
Canada 1 distributor(s)
Disclaimer HP OfficeJet Pro 6971 All-in-One Printer Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi:
Disclaimer

[1] Local printing requires mobile device and printer be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see hp.com/go/mobileprinting.
[2] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see hp.com/go/mobileprinting.
[3] AMS: Compared with the majority of color laser AiOs < $300 excluding VAT as of October 2015; market share as reported by IDC as of Q2 2015. Cost per page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges’ estimated street price and page yield. ISO yield based on continuous printing in default mode. For more information, see hp.com/go/learnaboutsupplies.
[4] Wireless performance depends on physical environment and distance from access point and may be limited during active VPN connections.
[5] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[6] HP JetAdvantage Private Print is available at no charge and requires that the printer be connected to the Internet with web services enabled. Not available in all countries. For more information, see hpjetadvantage.com.
[7] Scanning to the cloud requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com.
[8] AMS: Compared with the majority of color laser AiOs < $300 excluding VAT as of October 2015; market share as reported by IDC as of Q2 2015.
[9] Based on cartridge yields for HP 906/907/908/909XL ink cartridges compared with HP 902/903/904/905A ink cartridges. For more information, see hp.com/go/learnaboutsupplies.
[10] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see hp.com/go/printpermanence.
[11] Local printing requires mobile device and printer be on the same network or have a direct wireless connection. AirPrint® is supported on any iPhone®, iPad®, or iPod® using iOS v4.2 and higher. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see hp.com/go/mobileprinting.
[12] Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[13] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[14] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.