location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-D6555A Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-D6555A Black Original Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV211A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628485079 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2023 04:18:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2023
Product end of life date
Bullet Points Samsung SCX-D6555A Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 25000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung SCX-D6555A Black Original Toner Cartridge :
The short editorial description of Samsung SCX-D6555A Black Original Toner Cartridge

Samsung SCX-D6555A, 25000 pages, Black
More>>>
Samsung SCX-D6555A Black Original Toner Cartridge:
The official marketing text of Samsung SCX-D6555A Black Original Toner Cartridge as supplied by the manufacturer

Samsung genuine 25,000-page yield Black toner cartridges work together with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.

Exclusively optimized for unrivaled quality
Genuine Samsung toner provides crisp details and vibrant print output. Even small printed text is clear and legible.

Trust only Original Samsung Toner
Always use Original Samsung Toner and avoid risks of printer damage or problems.

Short summary description Samsung SCX-D6555A Black Original Toner Cartridge:
This short summary of the Samsung SCX-D6555A Black Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-D6555A Black Original Toner Cartridge, 25000 pages, Black, 1 pc(s)

Long summary description Samsung SCX-D6555A Black Original Toner Cartridge:
This is an auto-generated long summary of Samsung SCX-D6555A Black Original Toner Cartridge based on the first three specs of the first five spec groups.

Samsung SCX-D6555A Black Original Toner Cartridge. Black toner page yield: 25000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
MultiXpress SCX-6545N MultiXpress SCX-6555N MultiXpress SCX-6555NX
Quantity per pack *
1 pc(s)
Black toner page yield *
25000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Samsung
Product color
Black
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
17.2" (438 mm)
Package depth
11.1" (282 mm)
Package height
6.85" (174 mm)
Package weight
3.97 lbs (1.8 kg)
Other features
Print technology
Laser printing