location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D111S 2-pack Black Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung MLT-D111S 2-pack Black Toner Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU814AD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424223008 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 07:16:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-D111S 2-pack Black Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~2,000 pages)
  • - Count on consistent and impressive printing results—from first page to last. Print everyday documents, reports, marketing materials and more with Original HP Toner Cartridges.
  • - Print with the speed and quality your Samsung printer or MFP was built to deliver. Original HP Toner Cartridges are engineered to perform smoothly with your Samsung printer or MFP. Get consistent, professional quality, and avoid reprints.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for producing the sharp black text and professional-quality graphics you need—page after page—at the speeds your Samsung printer was built for.
  • - Depend on Original HP Toner Cartridges designed specifically for your Samsung printer.
  • - What's in the box: 2 toner cartridges
Guarantee: This product is warranted to be free from defects in materials and workmanship
Long product name Samsung MLT-D111S 2-pack Black Toner Cartridges :
The short editorial description of Samsung MLT-D111S 2-pack Black Toner Cartridges

Samsung MLT-D111S 2-pack Black Toner Cartridges
More>>>
Samsung MLT-D111S 2-pack Black Toner Cartridges:
The official marketing text of Samsung MLT-D111S 2-pack Black Toner Cartridges as supplied by the manufacturer

Ideal for producing the sharp black text and professional-quality graphics you need—page after page—at the speeds your Samsung printer was built for.

Samsung genuine Twin-pack Black (1,000 page yield per each) toner cartridges work together with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.[2]

Short summary description Samsung MLT-D111S 2-pack Black Toner Cartridges:
This short summary of the Samsung MLT-D111S 2-pack Black Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D111S 2-pack Black Toner Cartridges, 1000 pages, Black, 2 pc(s)

Long summary description Samsung MLT-D111S 2-pack Black Toner Cartridges:
This is an auto-generated long summary of Samsung MLT-D111S 2-pack Black Toner Cartridges based on the first three specs of the first five spec groups.

Samsung MLT-D111S 2-pack Black Toner Cartridges. Black toner page yield: 1000 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
Xpress M202x, M207x
Quantity per pack *
2 pc(s)
Black toner cartridges quantity
2
Black toner page yield *
1000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Country of origin
China
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
13" (330.2 mm)
Package depth
6.14" (156 mm)
Package height
8.43" (214.1 mm)
Weight & dimensions
Package weight
3.7 lbs (1.68 kg)
Package type
Box
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
48" (121.9 cm)
Pallet weight
7.26 oz (205.9 g)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
21 pc(s)
Number of cartons per pallet
105 pc(s)
Quantity per pallet
105 pc(s)
Other features
Pallet dimensions (W x D x H)
48 x 40 x 48" (1219.2 x 1016 x 1219.2 mm)
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 48"
Pallet weight (imperial)
454 lbs
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer Samsung MLT-D111S 2-pack Black Toner Cartridges:
Disclaimer

[2] HP Planet Partners Program availability varies. See http://hp.com/hprecycle .