HP logo

Samsung CLT-W808 Toner Collection Unit

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303535
Info modified on:
16 Oct 2024, 05:53:41
Bullet Points Samsung CLT-W808 Toner Collection Unit:
  • - Count on consistent and impressive printing results—from first page to last. Print everyday documents, reports, marketing materials and more with Original HP Toner Cartridges.
  • - Print with the speed and quality your Samsung printer or MFP was built to deliver. Original HP Toner Cartridges are engineered to perform smoothly with your Samsung printer or MFP. Get consistent, professional quality, and avoid reprints.
  • - At every step of the design, supply chain, and production process for Original HP office cartridges, security is built-in with tamper-resistant chips, firmware and packaging.<sup>[3]</sup>
Guarantee:
This product is warranted to be free from defects in materials and workmanship.
Long product name Samsung CLT-W808 Toner Collection Unit:

CLT-W808 Toner Collection Unit

Samsung CLT-W808 Toner Collection Unit:

Ideal for producing the sharp black text and professional-quality graphics you need—page after page—at the speeds your Samsung printer was built for.

Print high-quality documents with Original HP Toner Cartridges that were designed for your Samsung printer for worry-free performance. Keep business productivity high and print more with optional high-yield cartridges.[1]

Short summary description Samsung CLT-W808 Toner Collection Unit:

Samsung CLT-W808 Toner Collection Unit, Laser, China, Black, Cyan, Magenta, Yellow, HP, SL-X3220NR, X3280NR, X4300LX, 4250LX, 4220RX, Small medium business

Long summary description Samsung CLT-W808 Toner Collection Unit:

Samsung CLT-W808 Toner Collection Unit. Print technology: Laser, Country of origin: China, Printing colors: Black, Cyan, Magenta, Yellow. Quantity per pack: 1 pc(s), Package width: 20.4" (518 mm), Package depth: 7.48" (190 mm)

Distributors
Loading...
Disclaimer Samsung CLT-W808 Toner Collection Unit SS701A:
[1] High-yield cartridges are not included in printer purchase; purchase separately. See http://hp.com/learnaboutsupplies .
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.