location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SS477B tray/feeder Paper tray 1040 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SS477B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS477B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628396474 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP SS477B tray/feeder Paper tray 1040 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 1040 sheets
  • - Brand compatibility: HP
  • - Gray
More>>>
Short summary description HP SS477B tray/feeder Paper tray 1040 sheets:
This short summary of the HP SS477B tray/feeder Paper tray 1040 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP SS477B, Paper tray, HP, MultiXpress X3220/3280, K3250/3300, X4220/4250/4300, K4250/4300/4350, 1040 sheets, Gray, China

Long summary description HP SS477B tray/feeder Paper tray 1040 sheets:
This is an auto-generated long summary of HP SS477B tray/feeder Paper tray 1040 sheets based on the first three specs of the first five spec groups.

HP SS477B. Type: Paper tray, Brand compatibility: HP, Compatibility: MultiXpress X3220/3280, K3250/3300, X4220/4250/4300, K4250/4300/4350. Width: 22.3" (566 mm), Depth: 24" (610 mm), Height: 10.4" (265 mm). Quantity per pack: 1 pc(s), Package width: 29.5" (750 mm), Package depth: 27.8" (706 mm)

Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
MultiXpress X3220/3280, K3250/3300, X4220/4250/4300, K4250/4300/4350
Maximum capacity
1040 sheets
Product color
Gray
Country of origin
China
Weight & dimensions
Width
22.3" (566 mm)
Weight & dimensions
Depth
24" (610 mm)
Height
10.4" (265 mm)
Weight
44.1 lbs (20 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
29.5" (750 mm)
Package depth
27.8" (706 mm)
Package height
16" (406 mm)
Package weight
54.9 lbs (24.9 kg)