location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-DPX501 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-DPX501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS450B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628528936 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2021 21:29:49
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Bullet Points Samsung SL-DPX501 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: Multifunctional
  • - Brand compatibility: HP
  • - Black
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Samsung SL-DPX501 1 pc(s) :
The short editorial description of Samsung SL-DPX501 1 pc(s)

SL-DPX501 Secondary Exit Unit
More>>>
Short summary description Samsung SL-DPX501 1 pc(s):
This short summary of the Samsung SL-DPX501 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-DPX501, Black, 1 pc(s)

Long summary description Samsung SL-DPX501 1 pc(s):
This is an auto-generated long summary of Samsung SL-DPX501 1 pc(s) based on the first three specs of the first five spec groups.

Samsung SL-DPX501. Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: Samsung MultiXpress X4220, X4250, X4300, K4250, K4300, K4350, Product color: Black. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
Samsung MultiXpress X4220, X4250, X4300, K4250, K4300, K4350
Product color
Black
Country of origin
China
Weight & dimensions
Width
15.7" (400 mm)
Weight & dimensions
Depth
3.74" (95 mm)
Height
3.86" (98 mm)
Weight
32.1 oz (910 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
18" (456 mm)
Package depth
6.06" (154 mm)
Package height
6.3" (160 mm)
Package weight
2.51 lbs (1.14 kg)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)