location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4080FX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS395D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628388660 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2019
Product end of life date
Merck implements HP MPS to reduce costs and add environmental benefits (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Principal: HP MPS solution expands to improve security, mobility (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Mercury Insurance Group engaged HP MPS to empower their technology vision. (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung proXpress SL-M4080FX Brochure (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DreamWorks speeds contract process with help from HP, Hyland and Autonomy (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The Silver Valley Unified School District relies on HP Managed Print Services. (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP MPS solves immediate problems and offers opportunities for Davis & Gilbert (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Automobile dealership franchiser J.D. Byrider drives efficiency with HP MPS (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP MPS aids in efficient healthcare at Houston Healthcare while reducing costs (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Planet Partners, HP PurchasEdge and HP MPS programs benefit Colorado State University (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Print Drivers Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ProXpress M4030ND Printer and M4080FX MFP Product Brochure (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung ProXpress M4030ND Printer and M4080FX MFP Product Brochure (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung Printers Quick Reference Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Mono copying Color scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor Samsung 1000 MHz
  • - 52.7 lbs (23.9 kg)
Long product name Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm :
The short editorial description of Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm

Samsung ProXpress SL-M4080FX Laser Multifunction Printer
More>>>
Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm:
The official marketing text of Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer

The Samsung ProXpress M4080FX multifunction printer produces professional-caliber prints and scans with ultimate performance and versatility. A 1 GHz dual-core processor and dual-scan document feeder deliver ultra-fast printing and scanning speeds.
Fast printing with a 1 GHz dual-core CPU
The ProXpress M4080FX has a 1 GHz dual-core processor and 1 GB of memory that can be extended up to 2 GB. That makes it capable of printing up to 40 pages per minute (ppm) to reduce completion time of even the heaviest print and copy jobs.[1]
Ultra-high duplex scanning speeds with DSDF
The ProXpress M4080FX delivers ultra-fast scanning speeds with the built-in Dual-Scan Document Feeder (DSDF) technology that’s capable of scanning up to 60 double-sided images per minute (ipm) for color and mono.[1]
Heavier paper handling with 3 x 550 sheet SCF
The ProXpress M4080FX enhances printer performance with a robust design built to handle heavier paper. Efficient multipurpose tray feeds multiple sheets, and can be configured to handle up to 2,300 pages.
High-quality text and images with ReCP
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi provides that everything you do will stand out.[1]
Efficient printing system with XOA-Embedded
The XOA-E platform supports Samsung in-house solutions and ISV solutions for all your business requirements. Access a variety of Samsung in-house solutions and secure in-house print operations—all without a server—and manage devices conveniently.
Intuitive 7-inch capacitive touchscreen
A generous, 7-inch highly-sensitive touchscreen provides an enhanced user experience with the same responsiveness and ease of use as a smartphone or tablet touchscreen.
Convenient authentication using a mobile phone
The ProXpress M4080FX offers secure authentication and mobile tap-to-print functionality with Samsung’s Active Near-Field Communication (NFC) Pro technology. Simply tap, then print, scan or fax documents from any NFC-supported mobile device.
Enterprise level security for safer printing
The ProXpress M4080FX offers excellent control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.
Excellent max monthly duty cycle
The ProXpress M4080FX operates highly reliably with an excellent max monthly duty cycle to ensure every job is handled to perfection.
Certified safe toner(TÜV)
Our genuine Samsung toner meets the strict requirements for low levels of contaminants and hazardous substance emissions set by TÜV Rheinland®.[1]

Short summary description Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4080FX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Samsung ProXpress SL-M4080FX Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4080FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6 s
Secure printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, File, PC, SMB, USB
Scan speed (color)
35 ppm
Scan speed (black)
35 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
120000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
Replacement cartridges
MLT-D201S MLT-D201L
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL, Monarch
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
16 - 43 lbs
Multi-Purpose Tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight (imperial)
16 - 59 lbs
Auto Document Feeder (ADF) media weight
60 - 105 g/m²
Auto Document Feeder (ADF) media weight (imperial)
16 - 32 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
2
Optional connectivity
Near Field Communication (NFC), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
AES, SNMP, SNMPv3, SSL/TLS, TKIP, WEP, WPA, WPA2, WPS
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
IP address filtering
Yes
Email over SSL
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
2048 MB
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
Samsung
Processor frequency
1000 MHz
Sound pressure level (printing)
54 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
700 W
Power consumption (printing)
700 W
Power consumption (copying)
700 W
Power consumption (ready)
50 W
Power consumption (sleep)
1.21 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 13, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
HP-UX 11, HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 11 SPARC, Solaris 9, Solaris 9 SPARC
Minimum RAM
128 MB
Minimum storage drive space
1500 MB
Minimum processor
933 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Certificates
Certification
CE, TÜV
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
20.9" (530 mm)
Depth
19" (481.4 mm)
Height
22.7" (576 mm)
Weight
52.7 lbs (23.9 kg)
Packaging data
Package width
26.3" (668 mm)
Package depth
24.4" (620 mm)
Package height
28.7" (728 mm)
Package weight
66.4 lbs (30.1 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Cables included
Phone
Drivers included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, PCL6 printer driver, TWAIN / WIA driver, PC fax sending utility, Easy Printer Manager, Easy Document Creator, OCR scan program, printer diagnostics, Printer Center, Easy Eco Driver package, Stylish UI package , displaying the user guide, Lite SM
Other features
Software CD
Yes